EN
  • EN
  • DE

EP1S30F780I7N

Part No EP1S30F780I7N
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1007186-EP1S30F780I7N
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EP1S30F780I7N CAD Model

Description

The EP1S30F780I7N is a high-performance Field Programmable Gate Array (FPGA) from Intel's Stratix series. FPGAs are versatile integrated circuits that can be reconfigured after manufacturing, allowing designers to implement custom digital logic. The Stratix family is known for its high density, performance, and advanced features, making it suitable for a wide range of demanding applications.

Applications

  • Digital signal processing (DSP)
  • Image and video processing
  • Telecommunications
  • Networking equipment
  • Aerospace and defense systems

Features

  • 32,400 logic elements (LEs)
  • 2,883,520 bits of embedded memory
  • 288 embedded multipliers
  • High-speed I/O interfaces
  • Advanced clock management
  • Built-in configuration memory

Benefits

  • Flexibility: FPGAs allow for custom hardware implementation, enabling designers to tailor the device to specific application requirements.
  • High performance: The Stratix architecture delivers high-speed performance for demanding applications.
  • Integration: Large logic capacity and embedded memory enable the integration of complex systems on a single chip.
  • Time-to-market: FPGAs allow for rapid prototyping and development, reducing time-to-market compared to custom ASICs.
  • Cost-effectiveness: FPGAs offer a cost-effective solution for moderate production volumes.

Technical Specifications

The EP1S30F780I7N is packaged in a 780-pin FineLine BGA (FBGA) package. It operates at a core voltage of 1.5V. The device features a variety of I/O standards, including LVDS, HSTL, and SSTL. It also includes advanced clock management capabilities, such as clock synthesis and clock domain crossing. Detailed specifications, including timing parameters, power consumption, and I/O characteristics, can be found in the manufacturer's datasheet. This FPGA is commonly used in applications requiring high-speed data processing, such as telecommunications infrastructure and high-resolution image processing systems.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess