EN
  • EN
  • DE

FODM2701AR2

Part No FODM2701AR2
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 3.75KV TRANSISTOR 4SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SMD
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 110°C
Mounting Surface Mount
Package 4-SMD, Gull Wing
Case / Package 4-SMD
Family Name FODM27
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872174-FODM2701AR2
Ultra Librarian 3D Model Ultra Librarian FODM2701AR2 CAD Model

Description

ON Semiconductor FODM2701AR2 - High-Speed Logic Gate Optocoupler

The ON Semiconductor FODM2701AR2 is a high-speed logic gate optocoupler that offers an optimal solution for isolating high-speed logic systems and digital signal lines. This device is designed to provide electrical isolation between input and output with a high data rate, making it suitable for a wide range of applications including microprocessor system interfaces, PLCs, and digital fieldbus communications.

Key Features:

  • High-Speed Performance: With a propagation delay time of only 25 ns, the FODM2701AR2 is engineered to meet the requirements of high-speed signaling, ensuring minimal signal distortion and timing errors.
  • Electrical Isolation: The optocoupler provides an isolation voltage of 3750Vrms, which ensures that the input and output are electrically isolated, enhancing system safety and protecting against high voltage spikes.
  • CMOS/TTL Compatible: The device is compatible with CMOS and TTL logic levels, allowing for easy integration into digital systems without the need for additional level shifting hardware.
  • Low Power Consumption: With its low input current requirement, the FODM2701AR2 is an energy-efficient choice for power-sensitive designs.
  • Compact SOIC-8 Package: The small footprint of the SOIC-8 package enables designers to save board space while maintaining performance and isolation requirements.

Applications:

  • Isolation of high-speed logic signals
  • Microprocessor system interfaces
  • Programmable logic controllers (PLC)
  • Networking - Switches, Routers, Bus Systems
  • Ground loop elimination
  • Digital isolation for A/D, D/A conversion

The FODM2701AR2 from ON Semiconductor is a robust and reliable component that ensures signal integrity and isolation in demanding environments. Its high-speed performance and compatibility with popular logic standards make it an excellent choice for designers looking to maintain signal fidelity while isolating sensitive circuitry. The device's compact package and energy efficiency further contribute to its versatility, making it a go-to solution for a variety of digital isolation applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6DIP
Need more? Email Us
Vishay
OPTOISO 5KV TRANS W/BASE SOP-6L5
Lowest to $0.3678
Fairchild/ON Semiconductor
OPTOISOLTR 5.3KV PHOTO FET 6-SMD
Lowest to $0.6376
Isocom Components 2004 LTD
OPTOISO 3.75KV TRANS MINI-FLAT
Lowest to $0.2053
Broadcom Limited
OPTOISO 3.75KV 2CH DARLNG 8-SO
Lowest to $8.2491
Isocom Components 2004 LTD
OPTOISO 5.3KV TRANS 4SMD
Lowest to $2.1252
Fairchild/ON Semiconductor
OPTOCOUPLER SGL TRANS OUT 8-SOIC
Need more? Email Us
Broadcom Limited
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC T/R / OPTOISO 3.75KV TRANS W/BASE 8SO
Lowest to $0.9431
CEL
OPTOISOLATOR 2.5KV DARL 4SMD
Lowest to $0.6255

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess