Products specifications Report Issue?

Lead Free Lead Free
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 64
Operating Supply Voltage 5 V
RoHS Compliant
Win Source Part Number 986941-EGLXT915QC.B3
Categories Ethernet Interface
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EGLXT915QC.B3 CAD Model

Description

The Intel 986941-EGLXT915QC.B3 is an Ethernet interface component that falls under the Ethernet Interface category.

  • Supply and Demand: Shortage
  • Manufacturer: Intel
  • Win Source Part Number: 986941-EGLXT915QC.B3
  • Supply Voltage: 5V
  • Pin Count: 64
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 70°C
  • Minimum Operating Temperature: 0°C

You May Also Be Interested in

Microchip Technology
Ethernet ICs
Lowest to $20.2885
ECAD model for LAN7801T-V/9JXVAO
Microchip Technology
IC ETHERNET SW 2PORT BUS 128LQFP / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
Lowest to $23.5986
ECAD model for KSZ8842-16MVLI
Intel
Phy 1-CH 10MBPS/100MBPS/1GBPS 3.3V 48-PIN QFN Ep
Need more? Email Us
ECAD model for WG82579LM S LHA5
Microchip Technology
10BASE-T1S Phy Transceiver With Mii/rmii 32 VQFN 5X5X1.0 T/r Rohs Compliant: Yes
Need more? Email Us
ECAD model for LAN8670B1T-E/LMX
Microchip Technology
Ethernet ICs
Lowest to $7.2975
ECAD model for KSZ9131RNXV-TRVAO
Microchip Technology
IC ETHERNT SW 2PORT PCI 100LFBGA / Ethernet Switch 10/100 Base-T/TX PHY PCI Interface
Lowest to $11.7131
ECAD model for KSZ8842-PMBL
Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX
Microchip Technology
Gigabit Ethernet Transceiver
Lowest to $20.8397
ECAD model for KSZ9031RNXVB
Davicom
Fast Ethernet Physical Layer Transceiver
Lowest to $2.0245
ECAD model for DM9161AE

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention