Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Omron
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 1004674-NX-CIF101
Ultra Librarian 3D Model Ultra Librarian NX-CIF101 CAD Model

Description

The Omron NX-CIF101 is a Communication Interface Module designed for use within the Omron NX-series Programmable Logic Controller (PLC) systems. This module facilitates seamless data exchange between the PLC and other devices or systems over a variety of industrial communication protocols.

Applications:

  • Industrial Automation Systems: Provides connectivity for PLCs in automated manufacturing lines.
  • Robotics Control: Enables communication between the PLC and robotic controllers.
  • Process Control: Integrates with sensors and actuators for process monitoring and control applications.
  • Data Acquisition Systems: Supports data logging and analysis by transferring data to higher-level systems.
  • Motion Control Applications: Allows for coordinated motion control by exchanging data between the PLC and motion controllers.

Features:

  • Multi-protocol Support: Typically supports protocols such as EtherNet/IP, PROFINET, EtherCAT, and others, depending on the specific configuration.
  • High-Speed Communication: Offers fast data transfer rates to minimize latency in control systems.
  • Easy Configuration: Configurable through Omron's Sysmac Studio software.
  • Diagnostic Functions: Provides built-in diagnostic tools for troubleshooting and maintenance.
  • Compact Design: Space-saving design for efficient installation in control panels.

Benefits:

  • Improved System Integration: Simplifies the integration of PLCs with various industrial devices and systems.
  • Enhanced Data Exchange: Enables reliable and efficient data transfer for real-time control and monitoring.
  • Reduced Downtime: Diagnostic functions help quickly identify and resolve communication issues, minimizing downtime.
  • Increased Flexibility: Supports multiple communication protocols, allowing for flexible system design.
  • Cost Savings: Streamlines system integration and reduces the need for additional communication hardware.

The NX-CIF101 module typically includes features such as parameter setting via software, error monitoring, and status indicators. It is designed for harsh industrial environments, featuring robust construction and wide operating temperature ranges. The module's firmware can often be updated to support new features and protocols, extending its lifespan and ensuring compatibility with evolving industrial standards.

You May Also Be Interested in

Others
Lowest to $0.0724
ECAD model for HY2111-GB
Others
Need more? Email Us
ECAD model for HC49 SMD 13.52313Mhz 30ppm 15PF
Others
Need more? Email Us
ECAD model for HWSA102
Others
Need more? Email Us
ECAD model for H64F2169YVTE10
Others
Lowest to $0.1065
ECAD model for GS1117AX33F
Others
Need more? Email Us
ECAD model for HCB1190-251LF
Others
Need more? Email Us
ECAD model for GS322522-4R7K
Others
Need more? Email Us
ECAD model for H25-08-T02H-P15
Others
Lowest to $0.1091
ECAD model for HY2113-OB1B-H

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention