EN
  • EN
  • DE

E28F008S5-85-5V

Part No E28F008S5-85-5V
Manufacturer Intel
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0539+
Reference case TSOP40
Manufacturer Intel
Manufacturer Homepage www.intel.com
RoHS State Request Verification
Win Source Part Number 714136-E28F008S5-85-5V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian E28F008S5-85-5V CAD Model

Description

The E28F008S5-85-5V is an 8-megabit (1M x 8) Smart5 Boot Block Flash Memory device manufactured by Intel. It is designed for high-performance, high-density applications requiring non-volatile storage.

Applications

  • Embedded systems
  • Networking equipment
  • Telecommunications devices
  • Industrial control systems
  • BIOS storage

Features

  • 8-Megabit (1M x 8) architecture
  • Smart5 Technology for 5V-only operation
  • 85 ns Read Access Time
  • Sector Erase Architecture
  • Top or Bottom Boot Block configurations available
  • Hardware Reset Pin
  • Common Flash Interface (CFI) compatible
  • JEDEC standard pinout
  • Available in various package options (e.g., PLCC, TSOP)

Benefits

  • Fast Read Access: 85ns access time enables quick data retrieval, crucial for real-time applications.
  • Reliable Non-Volatile Storage: Flash memory retains data even when power is removed, ensuring data integrity.
  • Easy Integration: JEDEC standard pinout simplifies integration into existing systems.
  • Flexible Sector Erase: Allows for efficient code and data management by enabling selective erasure of memory sectors.
  • Cost-Effective: Provides a balance of performance, density, and cost for various embedded applications.

Additional Details

The E28F008S5-85-5V operates at 5V and features a sector erase architecture, which allows individual sectors of the memory to be erased and reprogrammed without affecting other sectors. This is particularly useful for storing firmware, boot code, or configuration data that may need to be updated periodically. The device also includes a hardware reset pin, which can be used to reset the device to a known state. The CFI compatibility simplifies software development by providing a standard interface for accessing device-specific information. The 85ns read access time makes it suitable for demanding applications requiring quick data access.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess