EN
  • EN
  • DE

CAT6218-150TDGT3

Part No CAT6218-150TDGT3
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 300 mA CMOS LDO Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1159129-CAT6218-150TDGT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CAT6218-150TDGT3 CAD Model

Description

CAT6218-150TDGT3 - ON Semiconductor

The CAT6218-150TDGT3 is a high-performance, fixed dropout voltage regulator from ON Semiconductor, designed to deliver a continuous output current of up to 150mA. This precision voltage regulator is an ideal choice for battery-powered devices, portable electronics, and other applications where energy efficiency and voltage stability are crucial.

With a fixed output voltage of 1.8V, the CAT6218-150TDGT3 ensures a stable and reliable power supply for sensitive electronic components. The device operates over a wide input voltage range, making it versatile for various applications. Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, thereby maximizing battery life in portable applications.

The CAT6218-150TDGT3 features a low quiescent current, which is beneficial for battery conservation, resulting in longer operating times for portable devices. Additionally, the regulator includes thermal shutdown protection and current limit features to safeguard the device and the load from excessive temperature and current conditions.

This voltage regulator is available in a 5-pin TSOT-23 package, which is known for its small footprint and is suitable for space-constrained applications. The compact size does not compromise its performance, making it an excellent choice for mobile phones, PDAs, digital cameras, and other portable gadgets.

ON Semiconductor's CAT6218-150TDGT3 is designed with a focus on reliability and performance. It is characterized by its fast transient response, which ensures that the output voltage remains stable under dynamic load conditions. This feature is particularly important in digital devices where the load can change rapidly, such as in microprocessors and digital signal processors.

In summary, the CAT6218-150TDGT3 is a robust and reliable voltage regulator that offers a fixed 1.8V output, high accuracy, low dropout, and protection features, all within a compact TSOT-23 package. It's an excellent power management solution for designers looking to enhance the performance and extend the battery life of their portable electronic devices.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess