EN
  • EN
  • DE

D28F256-250P1C2

Part No D28F256-250P1C2
Manufacturer Intel
Catalog OEM Parts (C - E)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
RoHS Non-Compliant
Win Source Part Number 1054731-D28F256-250P1C2
Categories OEM Parts(C-E)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D28F256-250P1C2 CAD Model

Description

The D28F256-250P1C2 is a 256K (32K x 8) Flash Memory device manufactured by Intel. It's designed for non-volatile storage in embedded systems, offering electrically erasable and programmable capabilities for firmware, code, and data storage. The 250 in the part number indicates an access time of 250ns. This device allows in-system updates, providing flexibility for software revisions and feature enhancements.

Applications:

  • Embedded Systems
  • Microcontroller Firmware Storage
  • Industrial Control Systems
  • Networking Equipment
  • Data Logging Devices
  • Programmable Logic Controllers (PLCs)

Features:

  • 256 Kbit (32K x 8) Organization: Provides a substantial amount of non-volatile storage.
  • Fast Access Time: 250ns access time enables rapid data retrieval.
  • Electrically Erasable and Programmable: Allows for easy in-system reprogramming.
  • Single 5V Power Supply: Operates on a single 5V supply, simplifying system design.
  • TTL Compatible Inputs/Outputs: Ensures easy integration with standard logic circuits.
  • High Endurance: Supports a large number of erase/program cycles.
  • Data Retention: Offers long-term data retention, ensuring data integrity even without power.

Benefits:

  • Flexible Firmware Updates: In-system programming capability simplifies firmware updates and maintenance.
  • Fast Data Access: The fast access time ensures quick code execution and data retrieval, improving system performance.
  • Reliable Non-Volatile Storage: Retains data even when power is off, preventing data loss.
  • Easy System Integration: TTL compatibility simplifies integration with other system components.
  • Robust Performance: High endurance and long data retention ensure reliable operation in demanding environments.

Additional Details:

The D28F256-250P1C2 is commonly packaged in a DIP or PLCC package. It typically features control signals such as Chip Enable (CE), Output Enable (OE), and Write Enable (WE) to manage memory access and programming. Erasing and programming operations require specific voltage and timing conditions, as defined in the device datasheet. It's crucial to adhere to the manufacturer's specifications to ensure proper operation and data integrity. This parallel flash memory device is often used for storing boot code and application code in embedded systems.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0266
TDK Corporation
Lowest to $0.0227

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess