EN
  • EN
  • DE

IBM 02WF043 - power9 backplane 4U

Part No IBM 02WF043 - power9 backplane 4U
Manufacturer IBM
Catalog Systemboard
Description power9 backplane 4U
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1423018-IBM 02WF043 - power9 backplane 4U
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 02WF043 - power9 backplane 4U CAD Model

Description

The IBM 02WF043 POWER9 Backplane 4U is a key internal hardware component, meticulously engineered for IBM's 4U rack-mount server configurations utilizing the POWER9 processor architecture. This backplane is at the heart of the server's internal layout, ensuring seamless connectivity and communication between the processor, memory, storage, and various other peripherals. It is designed to support a wide range of configurations, providing flexibility and scalability in crafting custom server solutions that meet specific workload requirements. With its robust build and cutting-edge design, it enhances overall system performance, reliability, and efficiency. The 4U form factor is specially configured to accommodate the needs of dense server environments, making it an ideal choice for organizations looking to optimize their data center space while maintaining high levels of computational power. The IBM 02WF043 POWER9 Backplane 4U is a testament to IBM's commitment to innovation, delivering advanced solutions for the most challenging computing environments.

You May Also Be Interested in

Supermicro
Supermicro X10DRT-P Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRT-PT Motherboard
Need more? Email Us
Supermicro
Supermicro X9DRI-LN4F+ Motherboard
Need more? Email Us
Supermicro
Supermicro X8DTH-IF
Need more? Email Us
Supermicro
Supermicro X9DRD-IT+ Motherboard
Need more? Email Us
Supermicro
Supermicro X10DRG-HT Motherboard
Need more? Email Us
Supermicro
Supermicro MVIDIA HGX-2 GPU Baseboard 16x V100
Need more? Email Us
Supermicro
Supermicro X10DRW-IT Motherboard
Need more? Email Us
Supermicro
Supermicro X9SCD-F Node for SYS-5037MC-H8TRF
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess