EN
  • EN
  • DE

CM8070804491414

Part No CM8070804491414
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-11600K (12M Cache, up to 4.90 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953652-CM8070804491414
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070804491414 CAD Model

Description

The Intel CM8070804491414 is likely an embedded processor designed for a range of applications where low power consumption and reliable performance are critical. Based on the CM80708 series, it likely integrates graphics capabilities and various I/O interfaces to facilitate its use in different embedded systems. Detailed specifications require consulting Intel's product documentation.

Applications

  • Industrial PCs: Provides processing power for industrial computers used in automation and control systems.
  • Transportation Systems: Integrated into onboard computers, infotainment systems, and fleet management devices.
  • Aerospace and Defense: Used in mission-critical systems, flight control computers, and communication equipment.
  • Gaming Machines: Powers arcade games, slot machines, and gaming consoles.
  • Kiosks and ATMs: Used in interactive kiosks, automated teller machines, and self-service terminals.

Features

  • Integrated Graphics: Contains a built-in GPU for video processing and display output.
  • Low Power Design: Optimized for power efficiency to reduce energy consumption and heat generation.
  • High-Speed Connectivity: Supports various I/O interfaces such as USB, PCIe, and Ethernet for fast data transfer.
  • Extended Temperature Support: Designed to operate in a wide range of temperature conditions.
  • Enhanced Security: Implements hardware-based security features to protect against threats and vulnerabilities.

Benefits

  • Reduced Power Costs: Low power consumption translates to lower energy bills and reduced carbon footprint.
  • Improved Visual Performance: Integrated graphics enables smooth and responsive user interfaces.
  • Enhanced Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified Integration: Compact form factor simplifies integration into existing systems.
  • Increased Security: Hardware-based security features protect sensitive data and prevent unauthorized access.

Additional Details

The Intel CM8070804491414 processor typically supports various memory types and I/O interfaces. It is designed to operate within a specific voltage range and thermal envelope. Detailed specifications, including clock speed, core count, and cache size, can be found in the official Intel product documentation. Efficient thermal management is crucial for maintaining optimal performance and preventing overheating. Consult the Intel datasheet for comprehensive specifications and design guidelines.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 16X 1.8GH
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess