EN
  • EN
  • DE

CM8070104282718

Part No CM8070104282718
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i5-10400 (12M Cache, up to 4.30 GHz) SRH78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953684-CM8070104282718
Series *
Ultra Librarian 3D Model Ultra Librarian CM8070104282718 CAD Model

Description

The Intel CM8070104282718 is a processor designed for embedded systems. While the exact specifications require more detailed research and access to Intel's confidential product documentation, the CM80701 series generally refers to Intel's embedded processors which are optimized for low power consumption and high performance in compact form factors. These processors often feature integrated graphics and I/O controllers, making them suitable for a variety of industrial and commercial applications.

Applications

  • Industrial Automation: Used in control systems, data acquisition units, and industrial PCs.
  • Digital Signage: Powers digital displays, interactive kiosks, and advertising platforms.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and imaging devices.
  • Retail Solutions: Employed in point-of-sale (POS) systems, self-service kiosks, and inventory management devices.
  • Networking and Communications: Utilized in routers, switches, and network appliances.

Features

  • Low Power Consumption: Designed for energy efficiency, reducing heat generation and power requirements.
  • Integrated Graphics: Features an integrated graphics processing unit (GPU) for display output.
  • High Performance: Delivers sufficient processing power for demanding embedded applications.
  • Compact Form Factor: Available in a small package size for space-constrained environments.
  • Extended Temperature Range: Operates reliably in a wide range of temperatures.

Benefits

  • Reduced Operating Costs: Low power consumption minimizes energy expenses.
  • Enhanced Visual Experience: Integrated graphics enable high-quality display capabilities.
  • Increased System Reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified System Integration: Compact form factor facilitates easy integration into existing systems.
  • Extended Product Lifespan: Long-term availability ensures a stable platform for embedded applications.

Additional Details

The Intel CM8070104282718 processor supports various memory types and I/O interfaces. It is designed to operate within a specific voltage range and thermal envelope. Detailed specifications, including clock speed, core count, and cache size, would be available in the official Intel product documentation. Proper thermal management is essential to ensure optimal performance and longevity. Consult the Intel datasheet for detailed specifications and design guidelines.

You May Also Be Interested in

Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
NXP / Nexperia
IC MPU I.MX6 900MHZ 289MAPBGA
Lowest to $58.6467
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU MPC86XX 1.067GHZ 1023BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess