Products specifications Report Issue?

Category Capacitors - Accessories
Mfr KEMET
Package Bulk
Product Status Active
Accessory Type Mounting Clip
For Use With/Related Products Round Can Types
Device Size 2.559" Dia (65.0mm)
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7326.90.8688
California Prop 65 Warning Information
Win Source Part Number 540746-2738
Ultra Librarian 3D Model Ultra Librarian 2738 CAD Model

Description

The mounting clip for round can types is an essential accessory for capacitors.

  • Device Size: 2.559" Dia (65.0mm)
  • Material: High-quality materials
  • Package: Bulk
  • Standard Package: 100 pcs
  • Compatibility: Various round can type capacitors
  • Applications: Electronic applications
  • Manufacturer: KEMET
  • Status: Active

You May Also Be Interested in

OC1
Cornell Dubilier Knowles
INSULATOR NEOPRENE TERMINAL
Need more? Email Us
ECAD model for OC1
V4
Kemet
HARDWARE CAP CLIPS ZINC STEEL
Need more? Email Us
ECAD model for V4
V11
Kemet
CAPACITOR HARDWARE, CLIP, ZINC S
Need more? Email Us
ECAD model for V11
EPCOS (TDK)
AL-ELKO CAP NUT
Lowest to $3.2756
ECAD model for B44020J0007B012
Cornell Dubilier Knowles
MOUNTING CLAMP VERT 2.5IN DIA
Need more? Email Us
ECAD model for VR10
EPCOS (TDK)
AL-ELKO ISOLATION DISC
Need more? Email Us
ECAD model for B44020B0006B076
V9
Kemet
CAP MOUNTING BRACKET - BP160 CLI
Need more? Email Us
ECAD model for V9
EPCOS (TDK)
AL-ELKO AL-ELKO
Need more? Email Us
ECAD model for B44030J0064B000
Kemet
HARDWARE CAP NUTS NYLON
Need more? Email Us
ECAD model for PYB7042

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention