Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954210-CM8068403377222
Series *
Ultra Librarian 3D Model Ultra Librarian CM8068403377222 CAD Model

Description

The Intel CM8068403377222 is a robust embedded microprocessor designed for a diverse range of industrial and embedded applications that demand reliable, high-performance computing solutions. As part of Intel's embedded solutions portfolio, this processor offers a powerful combination of processing capability, power efficiency, and advanced features specifically tailored for demanding operational environments.

Applications

  • Industrial automation and control systems
  • Medical imaging and diagnostic equipment
  • Networking and communication infrastructure
  • Digital security and surveillance systems
  • Robotics and autonomous systems

Features

  • High-performance multi-core processing
  • Integrated Intel UHD Graphics for high-resolution visual output
  • Enhanced power management features for optimal energy efficiency
  • Extensive high-speed I/O interfaces for versatile connectivity
  • Advanced hardware-based security features

Benefits

  • Improved system responsiveness and efficient multitasking
  • Superior graphics rendering and display capabilities
  • Reduced power consumption and extended battery life
  • Flexible integration with a wide range of peripherals
  • Enhanced data protection and system security

Additional Details

The CM8068403377222 supports DDR4 memory, enabling high-speed data transfer and efficient memory management. It includes a comprehensive suite of I/O interfaces, such as USB 3.1, SATA 3.0, and PCIe, providing versatile connectivity options for a variety of peripherals and expansion cards. The integrated Intel UHD Graphics delivers clear, high-resolution visuals, making it suitable for applications requiring rich graphical output and display capabilities.

Manufactured using Intel's advanced process technology, this embedded microprocessor offers exceptional reliability and a long operational lifespan. It is designed to operate within a wide range of environmental conditions, making it suitable for deployment in harsh and demanding industrial environments. The processor's robust architecture and comprehensive feature set make it an ideal choice for embedded systems requiring high performance, energy efficiency, and advanced security capabilities.

Moreover, the CM8068403377222 benefits from Intel's extensive software and hardware support ecosystem, streamlining the development and deployment process. Developers can leverage Intel's specialized toolkits and libraries to optimize their applications for the processor's architecture, maximizing performance and efficiency. Its long-term availability and dedicated support ensure it is a reliable solution for embedded applications with extended lifecycles.

You May Also Be Interested in

Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
NXP / Nexperia
IC MCU 32BIT ROMLESS 176LQFP / ARM® Cortex®-A5 Microprocessor IC series 1 Core, 32-Bit 266MHz 176-HLQFP (24x24)
Need more? Email Us
ECAD model for SVF312R3K1CKU2
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
IBM
Need more? Email Us
ECAD model for EMPPC603E2BB200F
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention