Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953919-CM8062301043820
Series *
Ultra Librarian 3D Model Ultra Librarian CM8062301043820 CAD Model

Description

The CM8062301043820 is an Intel processor. Based on the part number, it's highly probable that this is a version of an Intel Xeon E3 or Core i3 processor, likely designed for use in embedded systems, servers, or workstations.

Typical Applications for Intel Xeon E3/Core i3 Processors (likely applications of CM8062301043820):

  • Embedded Systems: Implementation in industrial automation, digital signage, and point-of-sale (POS) systems.
  • Entry-Level Servers: Powering small business servers and home servers that require moderate processing capabilities.
  • Workstations: Integrated into cost-effective workstations used for professional tasks.
  • Gaming PCs: Suitable for building budget-friendly gaming PCs.
  • Network Attached Storage (NAS) Devices: Provides processing power for NAS devices used for file storage and media streaming.

Key Features of Intel Xeon E3/Core i3 Processors (likely features of CM8062301043820):

  • Multi-Core Architecture: Typically features dual-core or quad-core configurations for efficient multi-tasking.
  • Integrated Graphics: Equipped with integrated Intel HD Graphics for basic display capabilities, reducing the need for a dedicated graphics card in some applications.
  • Energy Efficiency: Designed for low power consumption, making them suitable for embedded systems and energy-conscious applications.
  • Memory Support: Compatible with DDR3 or DDR4 memory modules, depending on the specific generation.
  • Intel Turbo Boost Technology: Dynamically increases the processor's clock speed based on workload demands (available on select models).
  • Intel Hyper-Threading Technology: Enables each processor core to handle two threads simultaneously, improving overall performance (available on select models).

Benefits of Using Intel Xeon E3/Core i3 Processors (likely benefits of CM8062301043820):

  • Balanced Performance: Provides a balanced combination of processing power and energy efficiency, catering to a wide range of applications.
  • Cost-Effective Solution: Offers a cost-effective option for applications where high-end performance is not a primary requirement.
  • Integrated Capabilities: Includes integrated graphics and other features, simplifying system design and reducing overall costs.
  • Wide Availability: Readily available through various distributors and retailers.
  • Reliable Operation: Provides reliable performance in both embedded and general-purpose computing environments.

Specific details about the CM8062301043820, such as the exact number of cores, clock speed, and thermal design power (TDP), can be found on the Intel product database (ARK: ark.intel.com). These processors often support technologies like Intel Virtualization Technology (VT-x) and Enhanced Intel SpeedStep Technology.

For comprehensive specifications, please refer to the official Intel website or the Intel ARK database for the CM8062301043820 processor.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC86XX 1.333GHZ 1023BGA
Need more? Email Us
ECAD model for MC8641DTHX1333JE
STMicroelectronics
IC MPU STM32MP1 650MHZ 361TFBGA / ARM® Cortex®-A7 Microprocessor IC STM32MP1 2 Core, 32-Bit 209MHz, 650MHz 361-TFBGA (12x12)
Lowest to $8.4784
ECAD model for STM32MP157AAC3
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $118.1819
ECAD model for AM5726BABCXEA
NXP / Nexperia
Automotive and Infotainment Applications Processors | IC MPU I.MX53 800MHZ 529TEBGA
Lowest to $242.3882
ECAD model for MCIMX536AVV8C
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $118.3207
ECAD model for MIMX8QX5AVLFZAC
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $139.2418
ECAD model for MIMX8QM5AVUFFAB
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
ECAD model for X2000
NXP / Nexperia
IC MPU MPC83XX 333MHZ 620HBGA
Need more? Email Us
ECAD model for MPC8315ECVRAFDA
NXP / Nexperia
IC MPU I.MX6DL 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $72.3333
ECAD model for MCIMX6U1AVM08ACR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention