Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953900-CM8062300834203
Series *
Ultra Librarian 3D Model Ultra Librarian CM8062300834203 CAD Model

Description

The CM8062300834203 is an Intel embedded microprocessor designed for a variety of applications that require reliable processing and low power consumption. This processor is part of a series aimed at embedded systems, offering a balance between performance and energy efficiency. Its long-term availability makes it well-suited for applications where product lifecycle is a key consideration.

Applications:

  • Industrial Automation: Used in industrial PCs, PLCs, and HMIs for machine control and process automation.
  • Retail Solutions: Employed in point-of-sale (POS) systems, digital kiosks, and self-checkout terminals for transaction processing and customer interaction.
  • Medical Equipment: Implemented in medical imaging devices, patient monitoring systems, and diagnostic equipment for data analysis and control.
  • Network Appliances: Utilized in routers, firewalls, and network storage devices for data routing and security.
  • Digital Signage: Integrated into digital signage players for displaying dynamic content and advertising.

Features:

  • Multi-Core Processing: Features multiple processing cores for parallel execution and improved multitasking.
  • Integrated Graphics: Includes integrated graphics processing unit (GPU) for display output and basic graphics acceleration.
  • Low Power Consumption: Designed for energy efficiency, minimizing power consumption and heat generation.
  • Wide Operating Temperature Range: Supports a broad range of operating temperatures, making it suitable for harsh environments.
  • Long Lifecycle Support: Offers extended product availability to ensure long-term system stability and reduce the need for frequent upgrades.

Benefits:

  • Enhanced Performance: Multi-core architecture and integrated graphics provide sufficient processing power for demanding tasks.
  • Reduced Energy Costs: Low power design minimizes energy consumption and reduces operating expenses.
  • Reliable Operation: Wide operating temperature range ensures dependable performance in challenging conditions.
  • Stable Platform: Long lifecycle support provides a stable and predictable platform for embedded applications.
  • Simplified Integration: Integrated features reduce the need for external components, simplifying system design.

Additional Details:

The CM8062300834203 has specific specifications, including clock speed, cache size, and TDP. It supports various memory types and offers different I/O interfaces such as USB, SATA, and PCIe. The product datasheet provides comprehensive details on voltage requirements, thermal characteristics, and other technical parameters necessary for successful system integration.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
ECAD model for NG80960JA3V33
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for KMPC8250AVRIHBC
Intel
MPU 186 Processor 16-Bit 1um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for YW80L186EC13
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF
Freescale Semiconductor - NXP
Addendum to M68000 User Manual
Need more? Email Us
ECAD model for MC68HC000CFN12
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $70.9154
ECAD model for MCIMX6X4CVM08AC
Altera
IC MPU I960 66MHZ 132PQFP
Need more? Email Us
ECAD model for TG80960JC66
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Lowest to $28.2220
ECAD model for LPC1763FBD100K

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention