EN
  • EN
  • DE

CD8067304126200

Part No CD8067304126200
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Core i9-9900X (19.25M Cache, up to 4.50 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953212-CD8067304126200
Series *
Ultra Librarian 3D Model Ultra Librarian CD8067304126200 CAD Model

Description

The CD8067304126200 is an Intel microprocessor. This specific identifier represents a boxed version of an Intel processor. While the exact model isn't fully specified by this part number alone, it identifies a CPU from Intel's range of processors generally used in desktop or server applications. These processors are central processing units, responsible for executing instructions and performing calculations within a computer system.

Applications

  • Desktop Computers: The processor serves as the main processing unit in a desktop computer, handling everything from operating system tasks to running applications.
  • Workstations: High-performance workstations rely on these processors for demanding tasks such as video editing, 3D rendering, and software development.
  • Gaming PCs: Gaming PCs utilize these CPUs to provide the necessary processing power for smooth gameplay and realistic graphics.
  • Servers: Entry-level servers may use this processor for basic server functions.
  • Industrial PCs: Industrial PCs that require a CPU for automation.

Features

  • Multi-Core Architecture: Modern Intel processors feature multiple cores, allowing for parallel processing and improved multitasking capabilities.
  • Integrated Graphics: Some processors include integrated graphics processing units (GPUs), enabling basic graphics output without the need for a dedicated graphics card.
  • High Clock Speed: Indicates the processing speed of the CPU, measured in GHz. Higher clock speeds generally translate to faster performance.
  • Cache Memory: A small amount of fast memory used to store frequently accessed data, improving performance by reducing the need to access slower system memory.
  • Hyper-Threading Technology: Allows a single processor core to execute two threads simultaneously, improving overall system performance.

Benefits

  • Improved Performance: The processor provides the processing power needed to run demanding applications and handle complex tasks.
  • Enhanced Multitasking: Multi-core architecture allows for smooth multitasking, enabling users to run multiple applications simultaneously without performance degradation.
  • Energy Efficiency: Intel processors are designed to be energy efficient, reducing power consumption and heat generation.
  • Reliability: Intel processors are known for their reliability and stability.
  • Compatibility: Intel processors are compatible with a wide range of motherboards and other computer components.

The CD8067304126200 microprocessor is typically installed on a motherboard using a specific socket type (e.g., LGA 1151, LGA 1200). The specific thermal design power (TDP) will vary depending on the exact CPU model contained within. Its performance characteristics depend heavily on the precise model details contained within this package. These processors play a key role in modern computing devices.

You May Also Be Interested in

Intel
Microprocessors - MPU 64BIT MPU
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2GHZ 1295FCPBGA
Need more? Email Us
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Texas Instruments
INTERNET OF THINGS (IOT) AND GAT
Lowest to $27.6493
NXP / Nexperia
SoC, CMOS, PBGA488
Lowest to $43.6568
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess