Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Type OSD (On-Screen Display) Video Generator
Applications Security Systems, Video Routing
Mounting SMD (SMT)
Case / Package 28-TSSOP-EP
Win Source Part Number 086224-MAX7456EUI
Family Name MAX7456
Introduction Date August 01, 2007
Country of Origin Philippines, Thailand
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7456EUI CAD Model

Description

Maxim Integrated MAX7456EUI Monochrome On-Screen Display

The MAX7456EUI from Maxim Integrated is a highly integrated monochrome on-screen display (OSD) generator, designed to simplify the process of embedding display graphics into video signals for a wide array of applications. This single-chip solution is perfect for adding character-based visuals to any video source, making it ideal for use in security systems, video cameras, and telemetry applications.

The MAX7456EUI overlays 256 user-definable characters or icons in NTSC/PAL video signals in real-time, without the need for an external frame buffer. It includes an integrated EEPROM memory that allows users to customize the character set and store up to 64 user-defined characters. The built-in sync generation allows a complete on-screen display to be created without an external video source.

Featuring a wide operating voltage range from 4.5V to 5.5V, the MAX7456EUI is versatile and can be powered by various sources, ensuring compatibility with a broad spectrum of video equipment. The device supports both horizontal and vertical video filtering, which helps to produce a clear and stable image on the screen.

The MAX7456EUI operates over an extended temperature range of -40°C to +85°C, making it robust and reliable for use in harsh environments. This OSD generator comes in a 28-pin TSSOP package, which is compact and suitable for space-constrained applications.

Interfacing with microprocessors is made easy through an SPI-compatible serial interface. This feature allows for simple integration with existing systems and control over the OSD features with minimal additional components. The MAX7456EUI also includes a video buffer amplifier with programmable gain, further reducing the need for external circuitry.

For developers and system integrators looking to enhance their video applications with dynamic on-screen information, the MAX7456EUI offers a cost-effective and easy-to-use solution. Maxim Integrated provides comprehensive support, including detailed datasheets and application notes, to assist in the rapid deployment of the MAX7456EUI in your next project.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2233AM
NJR Corporation/NJRC
Need more? Email Us
ECAD model for NJM2533V-TE1-#ZZZB
NXP / Nexperia
DisplayPort 2 : 1 multiplexer
Lowest to $2.9249
ECAD model for CBTL04DP211BS
NJR Corporation/NJRC
WIDE BAND 3 CIRCUITS VIDEO SWITCH
Lowest to $2.4112
ECAD model for NJM2584A
Rohm Semiconductor
SYNC separator IC with AFC
Lowest to $2.3091
ECAD model for BA7046F
NXP / Nexperia
5 V mixer/oscillator and synthesizer for PAL and NTSC standards
Need more? Email Us
ECAD model for TDA6500TT
Rohm Semiconductor
3-channel 75Ω driver
Lowest to $0.7888
ECAD model for BA7660FS
NXP / Nexperia
Alignment-free multistandard vision and QSS FM sound IF PLL demodulator
Need more? Email Us
ECAD model for TDA9882TS
NJR Corporation/NJRC
IC VIDEO SGNL SUPERIMPOSER 14DMP
Lowest to $2.3328
ECAD model for NJM2207M-TE1

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.9394 $93.9394
2+ $90.9091 $181.8182
3+ $87.8788 $263.6364
4+ $78.7879 $315.1516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,302 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention