EN
  • EN
  • DE

MAX3320TEAP

Part No MAX3320TEAP
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/2 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 2/2 Transceiver Full RS232 20-SSOP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name MAX3320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 153656, Q1153656
Quantity per package 66
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881554-MAX3320TEAP
Ultra Librarian 3D Model Ultra Librarian MAX3320TEAP CAD Model

Description

MAX3320TEAP - Maxim Integrated RS-232 Interface IC

The MAX3320TEAP from Maxim Integrated is a high-performance RS-232 Interface IC designed to facilitate serial communication in a wide range of applications. This IC is part of Maxim's transceiver series, which provides reliable data transmission and reception over RS-232 communication protocols. The MAX3320TEAP is a perfect solution for designers looking for a compact, low-power device that does not compromise on functionality and robustness.

With its integrated charge pump circuitry, the MAX3320TEAP is capable of generating the necessary RS-232 voltage levels (+/-10V) from a single 3.0V to 5.5V power supply. This feature greatly simplifies the power supply design, making it an ideal choice for portable and battery-operated devices. The charge pump requires only four small 0.1µF capacitors, which contributes to a reduced board footprint and lower overall system cost.

The MAX3320TEAP offers a data rate of up to 250kbps, which allows for fast data transfer while maintaining signal integrity. This makes it suitable for applications such as data loggers, point-of-sale systems, and industrial control equipment that require efficient communication between peripherals and microcontrollers.

One of the key features of the MAX3320TEAP is its enhanced electrostatic discharge (ESD) protection. The device is protected up to ±15kV using the Human Body Model (HBM), ensuring reliability and longevity in harsh environments. This level of protection is particularly important in industrial settings where equipment is frequently exposed to high levels of electrical noise and potential ESD events.

Furthermore, the MAX3320TEAP is available in a 20-pin SSOP (Shrink Small Outline Package) which provides a compact form factor ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures stable performance across various environmental conditions.

In summary, the MAX3320TEAP from Maxim Integrated is a versatile, high-speed RS-232 interface IC that offers low-voltage operation, integrated charge pump, ESD protection, and a compact package. It is an excellent choice for engineers looking to implement reliable serial communication in their designs with minimal additional components and ease of integration.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3719 $63.7190
23+ $5.2284 $120.2532
35+ $5.0649 $177.2715
48+ $4.9015 $235.2720
61+ $4.7382 $289.0302
82+ $4.2480 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess