Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476892-BOXDH61BEB3
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BOXDH61BEB3 CAD Model

Description

The BOXDH61BEB3 motherboard is another quality offering from Intel, designed to cater to the needs of users looking for a stable and reliable computing platform. This motherboard is part of Intel's motherboard category, ensuring compatibility with Intel processors and aimed at delivering a solid performance for a wide variety of computing tasks. It supports DDR3 memory, enhancing the system's overall speed and efficiency, and includes several USB ports for connectivity. The BOXDH61BEB3 also features PCI Express slots for expansion, offering the flexibility to upgrade the system as needed. Designed with Intel's trusted engineering, it incorporates the latest technologies to provide a seamless and efficient computing experience. The motherboard is ideal for individuals and businesses in need of a motherboard that balances performance with reliability.

You May Also Be Interested in

IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 02WF043 - power9 backplane 4U
IBM
System Backplane for machine type 8408
Need more? Email Us
ECAD model for IBM 2CC6 - System Backplane for machine type 8408
IBM
power9 backplane 4U
Need more? Email Us
ECAD model for IBM 01NN958 - power9 backplane 4U
IBM
IBM System Backplane
Need more? Email Us
ECAD model for IBM 10N6472 - IBM System Backplane
IBM
systemboard 8284-21A
Need more? Email Us
ECAD model for IBM 00E4395 - systemboard 8284-21A
IBM
2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
Need more? Email Us
ECAD model for IBM 8283 - 2.1GHz 1-Core POWER5+ Processor Card w/ 36MB L3 Ca
IBM
System Backplane for Pluggable Proc 9133-55A
Need more? Email Us
ECAD model for IBM 28D9 - System Backplane for Pluggable Proc 9133-55A
IBM
power9 systemboard
Need more? Email Us
ECAD model for IBM 01NN945 - power9 systemboard
IBM
System Backplane
Need more? Email Us
ECAD model for IBM 00E4404 - System Backplane

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention