Products specifications Report Issue?

Category Systemboard
Win Source Part Number 1476907-BOXDX79TO
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian BOXDX79TO CAD Model

Description

The BOXDX79TO is an Extreme Desktop Board from Intel, designed to push the limits of performance for gaming and high-performance computing. This board is crafted to accommodate Intel's LGA2011 processors, supporting a range of powerful CPUs for demanding applications and multitasking. Its support for DDR3-2400+ memory ensures ultra-fast data processing, while the expansive array of PCIe slots affords users the flexibility to install multiple graphics cards and other PCIe devices, elevating the computing experience to new heights. The BOXDX79TO's robust build quality and advanced thermal solutions make it capable of sustaining peak performance under intense workloads, appealing to enthusiasts and professionals alike who demand the utmost from their systems.

You May Also Be Interested in

IBM
Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
Need more? Email Us
ECAD model for IBM 80P4950 - Sys Backplane: 1.5GHz 1-Way POWER5 SCM Processor
IBM
P7+ SYSTEM PLANAR 2B2D
Need more? Email Us
ECAD model for IBM 8231-E1D-SYS-PLANAR - P7+ SYSTEM PLANAR 2B2D
IBM
IBM System Backplane
Need more? Email Us
ECAD model for IBM 10N6472 - IBM System Backplane
IBM
POWER9 SYSTEM BACKPLANE
Need more? Email Us
ECAD model for IBM 01NN957 - POWER9 SYSTEM BACKPLANE
IBM
SYSTEM BACKPLANE power8
Need more? Email Us
ECAD model for IBM 01DH357 - SYSTEM BACKPLANE power8
IBM
7998 SYSTEM BOARD
Need more? Email Us
ECAD model for IBM 10N9490 - 7998 SYSTEM BOARD
IBM
System Backplane for Pluggable Proc 9133-55A
Need more? Email Us
ECAD model for IBM 28D9 - System Backplane for Pluggable Proc 9133-55A
IBM
System Backplane Dual Processor
Need more? Email Us
ECAD model for IBM 00E2750 - System Backplane Dual Processor
IBM
POWER9 SYSTEMBACKPLANE
Need more? Email Us
ECAD model for IBM 02WF038 - POWER9 SYSTEMBACKPLANE

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention