Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954747-AV80576GH0776MG
Series *
Ultra Librarian 3D Model Ultra Librarian AV80576GH0776MG CAD Model

Description

The AV80576GH0776MG is an Intel embedded microprocessor. Due to the nature of embedded processors, specifics such as core count, clock speed, and cache size may vary widely depending on the exact generation and intended use. However, certain characteristics are common to Intel embedded processors.

Applications

  • Industrial Automation Systems
  • Point-of-Sale (POS) Terminals
  • Network Appliances
  • Digital Signage
  • Medical Devices

Features

  • Embedded Microprocessor
  • Low Power Consumption
  • Integrated Graphics (likely, depending on the generation)
  • Extended Temperature Range (likely, depending on the intended use)
  • Advanced Security Features (depending on the generation)

Benefits

  • Reliable Performance in Harsh Environments (if designed for industrial applications)
  • Long Product Lifecycles (important for embedded systems)
  • Reduced Power Consumption
  • Enhanced Security
  • Flexible Design Options

Technical Specifications

Due to the lack of specific information, the following specifications represent potential characteristics. Always refer to official datasheets for exact details. Without datasheets, this description is based upon general knowledge of similar Intel embedded processors.

  • Architecture: Likely x86-based
  • Clock Speed: Varies significantly depending on the core and generation
  • Core Count: Could be single-core, dual-core, quad-core, or higher
  • Cache Memory: Varies depending on the generation and core
  • TDP (Thermal Design Power): Designed for low power operation
  • Operating Temperature: Wide range, suitable for embedded deployments

Because detailed specifications depend heavily on the exact model details, refer to Intel's official documentation to find exact specs if available. The processor would commonly be used in embedded systems, likely in industrial applications that don't require top-end performance, but prioritize power-efficiency and lifecycle stability.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
Lowest to $46.6819
ECAD model for MCIMX6U5EVM10ACR
Altera
80386- MICROPROCESSOR, X86 ARCH
Need more? Email Us
ECAD model for NG80386SXLP33
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
NXP / Nexperia
IC MPU QORIQ 800MHZ 520FCBGA
Lowest to $244.2106
ECAD model for BSC9131NXE1KHKB
Altera
IC MPU I386 25MHZ 100QFP
Need more? Email Us
ECAD model for NG80386SXLP25
Freescale Semiconductor - NXP
IC MPU QORIQ P1 500MHZ 457TEPBGA
Need more? Email Us
ECAD model for P1023NSN5CFB
Zilog
IC MPU Z180 10MHZ 80QFP
Need more? Email Us
ECAD model for Z8S18010FEG
NXP / Nexperia
IC MPU MPC86XX 50MHZ 357BGA
Need more? Email Us
ECAD model for MPC860DTCZQ50D4
Freescale Semiconductor - NXP
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $162.9851
ECAD model for MPC8544ECVTALFA

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention