Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.225V
Output Current 12mA
Tolerance ±1%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 50μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3L
Family Part Number LM4041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 714872-LM4041DILT-1.2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM4041DILT-1.2 CAD Model

Description

STMicroelectronics LM4041DILT-1.2 Precision Voltage Reference

The LM4041DILT-1.2 from STMicroelectronics is a high-precision shunt voltage reference, providing a fixed 1.2V output voltage with an impressive accuracy. This device is designed to maintain stability over a wide range of operating conditions, making it an ideal choice for precision voltage regulation in a variety of applications.

This voltage reference comes in a small, surface-mount SOT-23-3 package, which is suitable for automated assembly processes and helps in saving board space in compact electronic systems. The LM4041DILT-1.2 operates over a wide current range from 45µA to 10mA, allowing for flexible design options and compatibility with a diverse set of applications.

Key features of the LM4041DILT-1.2 include:

  • Output Voltage: Fixed 1.2V with high accuracy.
  • Temperature Coefficient: Typically 100ppm/°C, ensuring reliable performance across a wide temperature range.
  • Wide Operating Current Range: Suitable for operation from 45µA to 10mA.
  • Low Dynamic Impedance: Ensures good load regulation during varying load conditions.
  • Stability: Can be used with capacitive loads up to 10µF, providing design flexibility.
  • Packaging: Available in a small SOT-23-3 package, ideal for space-constrained applications.

With its excellent stability and low output noise, the LM4041DILT-1.2 is particularly well-suited for high-precision analog circuits, such as A/D and D/A converters, portable instrumentation, and battery-powered devices. It can also be used as a stable reference for voltage monitoring in power supplies and similar systems.

STMicroelectronics has designed the LM4041DILT-1.2 to meet stringent requirements for reliability and performance. Whether used in industrial, automotive, or consumer electronics, this voltage reference ensures precision and long-term stability, making it a reliable component for any sensitive electronic circuit.

Designers looking for a robust and precise voltage reference solution will find the LM4041DILT-1.2 to be an excellent choice, thanks to its combination of accuracy, stability, and compact form factor.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR
Taiwan Semiconductor
Need more? Email Us
ECAD model for TS431CX RF
Taiwan Semiconductor
VOLTAGE REFERENCE, PROGRAMMABLE,
Need more? Email Us
ECAD model for TS1431BCX RF
STMicroelectronics
Constant Voltage and Constant Current Controller for Battery Chargers and Adaptors | IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.7321
ECAD model for TSM1013AID
Texas Instruments
IC VREF SHUNT ADJ TO92-3
Lowest to $1.2598
ECAD model for TLV431AILPE3
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
Texas Instruments
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 3.3V SOT23-5
Lowest to $17.7273
ECAD model for LM4132AMF-3.3
STMicroelectronics
Need more? Email Us
ECAD model for TS3431BITL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9788 $51.4488
62+ $1.6236 $100.6632
96+ $1.5729 $150.9984
132+ $1.5222 $200.9304
170+ $1.4714 $250.1380
228+ $1.3192 $300.7776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention