Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPDT
On-State Resistance (Maximum) 110Ohm
Channel-to-Channel Matching (ΔRon) 3Ohm
Supply Voltage , Single (V+) 2.7V ~ 12V
Supply Voltage , Dual (V±) ±2.7V ~ 6V
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 13pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX4528
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213722-MAX4528EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4528EUA CAD Model

Description

The MAX4528EUA from Maxim Integrated is a high-performance, low-voltage, single-pole/double-throw (SPDT) analog switch that is designed for precision analog signal switching applications. This versatile component is ideal for a variety of uses, including signal routing, multiplexing, and as a replacement for mechanical relays in numerous electronic systems.

Key Features

  • Wide Operating Voltage Range: The device operates from a single +1.8V to +5.5V power supply, making it suitable for both portable and stationary applications.
  • Low On-Resistance: The MAX4528EUA features low on-resistance (RON) of 100Ω max, ensuring minimal signal distortion and power loss.
  • High Off-Isolation: With high off-isolation of -80dB at 1MHz, the switch effectively prevents signal leakage between channels when in the off state.
  • Low Crosstalk: At -86dB at 1MHz, users can expect minimal interference between signals, which is critical for maintaining signal integrity in complex systems.
  • Single-Supply Operation: The ability to operate on a single power supply simplifies design and reduces power requirements.
  • Low Power Consumption: The MAX4528EUA is designed for power-sensitive applications, with its low power consumption conserving energy and extending battery life in portable devices.
  • Fast Switching Times: The device boasts fast switching times (tON = 250ns and tOFF = 170ns), making it suitable for high-speed applications.
  • ESD Protection: It includes enhanced electrostatic discharge (ESD) protection, withstanding up to ±2000V human body model, which increases the robustness of end products.

Applications

The MAX4528EUA's combination of features makes it an excellent choice for a wide range of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable battery-powered devices
  • Sample-and-hold circuits
  • Test equipment

With its compact μMAX package, the MAX4528EUA is not only space-efficient but also offers a high level of integration, reducing the need for multiple components and simplifying PCB design. Whether you're designing consumer electronics, medical devices, or industrial control systems, the MAX4528EUA provides the reliability and performance you need to create cutting-edge technology.

You May Also Be Interested in

Texas Instruments
SINGLE-CHANNEL 10-ΩSPST ANALOG SWITCH
Lowest to $0.8756
ECAD model for MAX4594DCKR
Maxim Integrated
Dual, 5Ω Analog Switches | IC SWITCH DUAL SPST 16SOIC
Lowest to $17.7641
ECAD model for MAX4621ESE
Renesas Electronics America
Low-Voltage, Single Supply, Dual SPST, SPDT Analog Switches | IC SWITCH DUAL SPST SOT23-8
Need more? Email Us
ECAD model for ISL5120IH-T
Maxim Integrated
Dual, 5Ω Analog Switches | IC SWITCH DUAL SPST 16DIP
Need more? Email Us
ECAD model for MAX4621CPE
Fairchild/ON Semiconductor
8-Channel Analog Multiplexer . Dual 4-Channel Analog Multiplexer . Triple 2-Channel Analog Multiplexer
Need more? Email Us
ECAD model for MM74HC4051SJ
Analog Devices Inc.
Low on resistance, 2.5 OHM maximum
Lowest to $7.5075
ECAD model for ADG602BRTZ-REEL7
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.4192
ECAD model for TMUX4053PWR
ON Semiconductor
Analog Multiplexer/ Demultiplexer | IC MUX/DEMUX DUAL 4X1 16SOIC
Need more? Email Us
ECAD model for MC74LVX4052D
Texas Instruments
AUTOMOTIVE, 12-V, 8:1 ONE-CHANNE
Lowest to $0.4618
ECAD model for TMUX4051PWRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2666 $61.3330
10+ $10.0649 $100.6490
16+ $9.7504 $156.0064
22+ $9.4358 $207.5876
28+ $9.1213 $255.3964
37+ $8.1777 $302.5749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention