EN
  • EN
  • DE

AT80614005073AB

Part No AT80614005073AB
Manufacturer Intel
Catalog Embedded - Microprocessors
Description Xeon E5620 (12M Cache, 2.40 GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954500-AT80614005073AB
Series *
Ultra Librarian 3D Model Ultra Librarian AT80614005073AB CAD Model

Description

The Intel AT80614005073AB is an embedded microprocessor designed for a wide range of applications requiring efficient processing and reliable performance. As part of Intel's embedded solutions, this processor is built to withstand challenging environmental conditions and offer long-term availability, making it suitable for industrial and commercial deployments.

Applications

  • Industrial Automation Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and industrial PCs for real-time control and monitoring.
  • Retail Point-of-Sale (POS) Systems: Powers cash registers, self-checkout kiosks, and inventory management systems.
  • Medical Devices: Integrated into diagnostic equipment, patient monitoring systems, and medical imaging devices where reliability and accuracy are critical.
  • Transportation Systems: Used in in-vehicle infotainment systems, fleet management devices, and railway signaling systems.
  • Digital Signage: Drives interactive displays, advertising kiosks, and information terminals in public spaces.

Features

  • High-Performance Processing: Delivers substantial processing power for demanding applications, ensuring responsive and efficient operation.
  • Integrated Graphics: Features integrated graphics processing unit (GPU) for visual applications, enabling smooth and clear display output.
  • Low Power Consumption: Designed for energy efficiency, reducing heat generation and extending battery life in portable devices.
  • Enhanced Security Features: Incorporates Intel's security technologies, such as Intel Trusted Execution Technology (TXT) and Intel AES New Instructions (AES-NI), to protect against threats and ensure data integrity.
  • Extended Temperature Range: Operates reliably in extreme temperatures, making it suitable for outdoor and industrial environments.
  • Long-Term Availability: Ensures a stable supply of processors for extended product lifecycles, reducing the need for frequent redesigns.

Benefits

  • Improved System Performance: Enhances overall system responsiveness and throughput, enabling faster processing and smoother operation.
  • Reduced Total Cost of Ownership: Low power consumption and long-term availability contribute to lower energy costs and reduced maintenance expenses.
  • Enhanced Security: Protects sensitive data and prevents unauthorized access, ensuring the security and integrity of the system.
  • Increased Reliability: Robust design and extended temperature range ensure reliable operation in harsh environments, minimizing downtime.
  • Faster Time to Market: Integrated features and comprehensive development tools simplify system design and accelerate product development.

Additional Details

The AT80614005073AB microprocessor supports various memory types, including DDR3 and DDR4, providing flexibility in system design. It also offers a range of I/O interfaces, such as USB, Ethernet, and PCIe, for seamless connectivity to peripherals and networks. The processor is available in multiple package options to accommodate different board layouts and form factors. Intel provides extensive documentation, software tools, and support resources to assist developers in integrating the AT80614005073AB into their embedded systems. The specific clock speed, cache size, and core count depend on the exact stepping and configuration of the processor. Consult the official Intel documentation for detailed specifications.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess