Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 954592-AT80573KH0366M
Series *
Ultra Librarian 3D Model Ultra Librarian AT80573KH0366M CAD Model

Description

The Intel AT80573KH0366M is an embedded processor designed for applications requiring a blend of performance and reliability. Part of Intel's line of embedded solutions, it aims to provide efficient processing for diverse industries.

Applications

  • Point-of-Sale (POS) Systems: Powers retail POS terminals, self-checkout kiosks, and payment processing devices.
  • Thin Clients: Used in virtual desktop infrastructure (VDI) environments, providing secure and centralized computing solutions.
  • Industrial PCs: Integrated into ruggedized industrial PCs for automation, data acquisition, and control applications.
  • Transportation Systems: Deployed in ticketing systems, passenger information displays, and vehicle management systems.
  • Digital Security: powers security cameras and nvr's

Features

  • Efficient Processing: Provides robust processing power for real-time applications.
  • Low Power Consumption: Optimized for energy efficiency, extending battery life for portable devices.
  • Integrated I/O: Offers a rich set of I/O interfaces, including Ethernet, USB, UART, and GPIO.
  • Enhanced Security: Incorporates hardware-based security features to protect against unauthorized access.
  • Extended Temperature Range: Designed to operate in a wide temperature range, suitable for industrial environments.

Benefits

  • Improved System Performance: Enables faster processing speeds and enhanced responsiveness in demanding applications.
  • Reduced Energy Costs: Low power consumption minimizes energy costs and extends battery life.
  • Simplified Integration: Integrated I/O interfaces simplify system design and reduce time to market.
  • Enhanced Security: Hardware security features protect sensitive data and prevent unauthorized access.
  • Robust Reliability: Extended temperature range ensures reliable operation in harsh environments.

Additional Details

The Intel AT80573KH0366M is usually packaged in a BGA (Ball Grid Array) for efficient surface mount assembly. Designed for longevity and reliability, it meets industrial standards and ensures stable performance across a variety of operating conditions. This processor provides a dependable solution for embedded applications requiring consistent and efficient performance.

You May Also Be Interested in

Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Innovasic Semiconductor
8-Bit/16-Bit Microcontrollers
Lowest to $42.0433
ECAD model for EN80C186EB20
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
NXP / Nexperia
S32G234M ARM CORTEX-M7, HSE, LLC / ARM® Cortex®-M7 Microprocessor IC Automotive, AEC-Q100 3 Core 32-Bit 64-Bit 400MHz 525-FCPBGA (19x19)
Need more? Email Us
ECAD model for S32G234MABK0VUCR
Intel
MPU i960 RISC 32-Bit CMOS 20MHz 132-Pin PGA
Need more? Email Us
ECAD model for TA80960KA20
Intel
High Performance Microprocessor
Lowest to $120.5556
ECAD model for MG80C186XL12
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention