The TC722M is a high-performance, precision temperature-to-voltage converter from Microchip Technology. This advanced sensor is designed to provide a reliable and accurate solution for temperature monitoring in a wide range of applications, including industrial control systems, consumer electronics, and automotive electronics.
Key Features
- Wide Temperature Range: The TC722M operates over a broad temperature range, making it suitable for diverse environments and conditions.
- High Accuracy: With its precision design, the TC722M ensures high accuracy in temperature readings, which is critical for maintaining system performance and safety.
- Linear Output: The device provides a linear voltage output that is proportional to the Celsius temperature, simplifying integration into analog and digital systems.
- Low Power Consumption: Designed for efficiency, the TC722M draws minimal power, making it ideal for battery-operated devices.
- Easy to Interface: The straightforward analog output can be easily interfaced with ADCs (Analog-to-Digital Converters) or directly read by microcontrollers, providing flexibility in system design.
Applications
The versatility of the TC722M allows it to be used in a variety of applications, including:
- Temperature monitoring and control systems
- Data logging and environmental monitoring
- HVAC systems
- Battery management systems
- Automotive engine and cabin temperature monitoring
Technical Specifications
| Parameter |
Value |
| Supply Voltage |
4.5V to 5.5V |
| Temperature Range |
-40°C to +125°C |
| Output Voltage Range |
0V to VDD |
| Accuracy |
±0.5°C (typical) |
| Package |
Available in various package options to suit application needs |
The TC722M from Microchip Technology is a robust and precise temperature-to-voltage converter that offers a straightforward solution for temperature sensing requirements across multiple industries. Its high accuracy, low power consumption, and ease of use make it a preferred choice for designers looking for reliable temperature monitoring solutions.