EN
  • EN
  • DE
  • IT

FAN604PMX

Part No FAN604PMX
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 10SOIC / Converter Offline Flyback Topology 25kHz ~ 130kHz 10-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>AC DC Converters, Offline Switches
Manufacturer onsemi
Packaging Reel - TR
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 17.2 V
Voltage - Supply (Vcc/Vdd) 6V ~ 25V
Frequency - Switching 25kHz ~ 130kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features EN
Temperature Range - Operating -40°C ~ 125°C (TJ)
Case / Package 10-SOP (0.154", 3.90mm Width)
Supplier Device Package 10-SOIC
Mounting Surface Mount
Base Product Number FAN604
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500
Win Source Part Number 1317293-FAN604PMX
Ultra Librarian 3D Model Ultra Librarian FAN604PMX CAD Model

Description

Introducing the FAN604PMX from ON Semiconductor

The FAN604PMX is a cutting-edge power management IC designed to cater to the demanding needs of modern electronic devices. Manufactured by ON Semiconductor, a leader in energy-efficient innovations, this product is a testament to the company's commitment to providing high-performance solutions that enhance power efficiency and reliability.

Key Features

  • High Efficiency: The FAN604PMX boasts an impressive efficiency rating, minimizing power loss and ensuring optimal performance for your electronic devices.
  • Integrated Power Switches: This IC comes with built-in power switches, streamlining design and reducing the need for external components.
  • Thermal Protection: With its advanced thermal protection features, the FAN604PMX ensures that devices operate within safe temperature ranges, thus preventing potential damage from overheating.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing for more compact and elegant designs.
  • Wide Input Voltage Range: The device can accommodate a broad range of input voltages, enhancing its versatility across different power environments.

Applications

The versatility of the FAN604PMX makes it suitable for a diverse array of applications. It is particularly well-suited for:

  • Power supply units
  • Consumer electronics
  • Telecommunication equipment
  • Networking hardware
  • Industrial control systems

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the FAN604PMX. The product is designed to meet the stringent requirements of the electronics industry, ensuring long-term reliability and performance. It is a solution that not only enhances the efficiency of your devices but also contributes to the overall sustainability by reducing energy consumption.

Conclusion

The FAN604PMX from ON Semiconductor represents a harmonious blend of efficiency, compact design, and reliability. It is an exemplary power management solution that addresses the evolving needs of modern electronics, facilitating the creation of more innovative, energy-efficient, and high-performing products for consumers and industries alike.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.7763
Microsemi Corporation
IC OFFLINE SWITCH
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH 8SOIC / Converter Offline Topology
Lowest to $0.9139
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.4644
Microsemi Corporation
Converter Offline Boost, Buck, Flyback, Forward Topology 500kHz 8-SOIC
Need more? Email Us
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618
Diodes Incorporated
IC PSR SWITCHER ACDC 7-SO
Lowest to $0.3650
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess