Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>CPLDs (Complex Programmable Logic Devices)
Mfr Intel
Series MAX® V
Package Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5 ns
Voltage Supply - Internal 1.71V ~ 1.89V
Number of Logic Elements/Blocks 80
Number of Macrocells 64
Number of I/O 52
Temperature Range - Operating 0°C ~ 85°C (TJ)
Mounting Type Surface Mount
Package / Case 68-TFBGA
Supplier Device Package 68-MBGA (5x5)
Base Product Number 5M80Z
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Standard Package 640 pcs
Win Source Part Number 1380962-5M80ZM68C4N
Ultra Librarian 3D Model Ultra Librarian 5M80ZM68C4N CAD Model

Description

The 1198098 is an integrated circuit (IC) from Intel's MAX® V series.

  • Type: CPLD (In-System Programmable)
  • Package: 68-TFBGA
  • Supplier Device Package: 68-MBGA (5x5)
  • Delay Time: tpd(1) max 7.5 ns
  • Voltage Supply: 1.71V to 1.89V
  • I/Os: 52
  • Logic Elements/Blocks: 80
  • Macrocells: 64
  • Mounting Type: Surface Mount
  • Temperature Range: 0°C to 85°C
  • ECCN: 3A991D
  • Moisture Sensitivity Level: 3 (168 hours)
  • Manufacturer: Intel

You May Also Be Interested in

Advanced Micro Devices
28-Pin EE CMOS Versatile PAL Device
Need more? Email Us
ECAD model for PALCE26V12H-15JC
Lattice Semiconductor Corporation
SPLD GAL Family 10 Macro Cells 50MHz 5V 28-Pin PLCC
Lowest to $3.6557
ECAD model for GAL20RA10B-15LJN
Lattice Semiconductor Corporation
High-Density Programmable Logic
Lowest to $145.2958
ECAD model for ISPLSI1032-60LTI
Xilinx Inc.
Need more? Email Us
ECAD model for XC95288XV-7FG256I
Intel
IC CPLD 192MC 7.5NS 100MBGA
Need more? Email Us
ECAD model for EPM240ZM100C6N
Lattice Semiconductor Corporation
In-System Programmable SuperFAST™ High Density PLD
Need more? Email Us
ECAD model for ispLSI2096E-100LQ128
Lattice Semiconductor Corporation
In-System Programmable High Density PLD
Lowest to $43.9190
ECAD model for ispLSI1024EA-100LT100
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for M4A5-128/64-7VC
Xilinx Inc.
15 ns pin-to-pin logic delays on all pins
Need more? Email Us
ECAD model for XC95288-15BG352I

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1433 $51.4485
110+ $0.9381 $103.1910
170+ $0.9088 $154.4960
230+ $0.8794 $202.2620
295+ $0.8501 $250.7795
395+ $0.7622 $301.0690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention