EN
  • EN
  • DE

ISPLSI1032-60LTI

Part No ISPLSI1032-60LTI
Manufacturer Lattice Semiconductor Corporation
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description High-Density Programmable Logic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lattice Semiconductor Corporation
Win Source Part Number 1190772-ISPLSI1032-60LTI
Manufacturer Homepage www.latticesemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISPLSI1032-60LTI CAD Model

Description

The ISPLSI1032-60LTI is a Complex Programmable Logic Device (CPLD) from Lattice Semiconductor Corporation. This device is designed to implement a variety of digital logic functions in electronic systems. The 'isp' in the name signifies that the device is In-System Programmable, which means it can be programmed and reprogrammed after it has been installed on a printed circuit board. This feature allows for design changes and updates without removing the device.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment.
  • Telecommunications: Employed in networking and communication equipment for custom logic functions.
  • Embedded Systems: Integrated into various embedded systems for control and data processing.
  • Instrumentation: Used in test and measurement equipment for custom logic implementation.
  • Aerospace: Utilized in aerospace applications for control and signal processing.

Features:

  • In-System Programmability (ISP): Enables programming and reprogramming while the device is installed in the system.
  • High-Density Logic: Provides a large number of logic gates and flip-flops for complex digital designs.
  • Fast Propagation Delay: Offers high-speed performance for demanding applications.
  • Low Power Consumption: Designed for efficient power usage.
  • Flexible I/O: Supports a wide range of input and output configurations.

Benefits:

  • Design Flexibility: Allows for custom logic implementations tailored to specific application needs.
  • Reduced Board Space: Integrates multiple logic functions into a single chip, reducing overall system size.
  • Faster Time-to-Market: Simplifies the design process and enables quicker prototyping.
  • Improved System Performance: Provides high-speed performance for demanding applications.
  • Reduced Power Consumption: Contributes to energy-efficient designs.

Additional Details:

The ISPLSI1032-60LTI is based on a non-volatile EEPROM technology, ensuring that the programmed configuration is retained even when power is removed. The '60' in the part number represents the propagation delay, indicating a 6.0 ns delay. The 'LTI' denotes the package type, which is likely a TQFP (Thin Quad Flat Pack). It is essential to consult the device datasheet for specific operating voltage, temperature range, detailed timing characteristics, and pinout information.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 8MC 25NS 20PLCC
Lowest to $6.2562
Lattice Semiconductor Corporation
IC CPLD 8MC 3.5NS 20PLCC
Lowest to $10.8293
Lattice Semiconductor Corporation
High Performance E2CMOS PLD Generic Array Logic | IC CPLD 8MC 5NS 20PLCC
Lowest to $4.4756
Lattice Semiconductor Corporation
3.3V/2.5V/1.8V In-System Programmable SuperFAST High Density PLDs | IC CPLD 128MC 7.5NS 100TQFP
Lowest to $26.1134
Lattice Semiconductor Corporation
High Performance E 2 CMOS In-System Programmable Logic | IC CPLD 128MC 12NS 84PLCC
Need more? Email Us
Xilinx Inc.
Enhanced pin-locking architecture
Lowest to $71.6418
Intel
IC CPLD 440MC 5.4NS 144TQFP
Lowest to $113.0500
Altera
IC CPLD 512MC 5.5NS 208QFP
Lowest to $360.5346
Xilinx Inc.
Optimized for 1.8V systems | IC CPLD 256MC 6.7NS 132BGA
Lowest to $33.6163

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $129.7284 $129.7284
2+ $125.5439 $251.0878
3+ $121.3593 $364.0779
4+ $108.8045 $435.2180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess