EN
  • EN
  • DE

IS93C66-2GRLI

Part No IS93C66-2GRLI
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826217-IS93C66-2GRLI
Ultra Librarian 3D Model Ultra Librarian IS93C66-2GRLI CAD Model

Description

The IS93C66-2GRLI is a 16K-bit (2048 x 8) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) manufactured by Integrated Silicon Solution, Inc. (ISSI). It is designed for applications requiring non-volatile data storage with low power consumption and a simple serial interface.

Applications:

  • Consumer electronics
  • Industrial controls
  • Medical devices
  • Automotive applications
  • Identification and security systems

Features:

  • 16K-bit (2048 x 8) EEPROM
  • Serial interface (Microwire compatible)
  • Low voltage operation: 1.8V to 5.5V
  • Low power consumption
  • Self-timed write cycle
  • Write protect feature
  • Endurance: 1 million erase/write cycles
  • Data retention: 100 years

Benefits:

  • Non-volatile data storage ensures data is retained even when power is off.
  • Simple serial interface reduces pin count and simplifies system design.
  • Low voltage operation minimizes power consumption.
  • High endurance ensures long-term reliability.
  • Write protect feature prevents accidental data corruption.

Additional Details:

The IS93C66-2GRLI EEPROM utilizes a Microwire serial interface for communication with a microcontroller or other host device. It operates over a wide voltage range from 1.8V to 5.5V. This EEPROM offers a self-timed write cycle, simplifying the programming process. The device also features a write protect function, preventing accidental modification of the memory contents. With an endurance of 1 million erase/write cycles and a data retention of 100 years, the IS93C66-2GRLI provides reliable non-volatile data storage for a variety of applications. The device is available in a range of package options to suit different application requirements. This EEPROM is ideal for storing configuration data, calibration parameters, identification codes, and other critical information that must be retained even when power is removed. Its low power consumption and small size make it particularly well-suited for portable and battery-powered applications. The IS93C66-2GRLI provides a cost-effective and reliable solution for non-volatile memory requirements.

You May Also Be Interested in

3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess