EN
  • EN
  • DE

IS61LV6416L-10T

Part No IS61LV6416L-10T
Manufacturer Integrated Silicon Solution, Inc
Catalog Misc Products
Description 64K x 16 HIGH-SPEED CMOS STATIC RAM WITH 3.3V SUPPLY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Integrated Silicon Solution, Inc
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826202-IS61LV6416L-10T
Ultra Librarian 3D Model Ultra Librarian IS61LV6416L-10T CAD Model

Description

The IS61LV6416L-10T is a high-speed, low-power static RAM (SRAM) manufactured by Integrated Silicon Solution, Inc. (ISSI). This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for a variety of embedded systems and memory-intensive applications. The device offers a 64K x 16-bit memory array and operates at a supply voltage of 3.3V.

Applications

  • Networking equipment: Routers, switches, and other network devices.
  • Industrial control systems: PLCs, industrial computers, and automation equipment.
  • Medical devices: Portable medical instruments and diagnostic equipment.
  • Automotive systems: Engine control units (ECUs) and infotainment systems.
  • Test and measurement equipment: Logic analyzers and oscilloscopes.

Features

  • High-speed access time: 10 ns access time ensures fast data retrieval and storage.
  • Low power consumption: Low active and standby current for energy-efficient operation.
  • Single 3.3V power supply: Simplifies power supply design and reduces system cost.
  • Fully static operation: No clock or refresh required for easy interface.
  • Tri-state outputs: Allows for easy memory expansion and bus sharing.
  • Data retention voltage: 2.0V minimum data retention voltage.
  • Available in various package options: TSOP and other industry-standard packages for design flexibility.

Benefits

  • Improved system performance: Fast access time contributes to enhanced system responsiveness and overall performance.
  • Reduced power consumption: Low power consumption extends battery life in portable applications and reduces overall system power requirements.
  • Simplified system design: Single power supply requirement simplifies power management and reduces component count.
  • Increased reliability: Fully static operation eliminates the need for complex refresh cycles, improving reliability.
  • Easy integration: Tri-state outputs enable seamless integration with other system components and memory expansion.

Additional Details

The IS61LV6416L-10T operates over an industrial temperature range, making it suitable for harsh environments. The device is available in RoHS-compliant packages, ensuring environmental compliance. The SRAM is organized as 65,536 words of 16 bits each. The device features separate data input and output pins, simplifying memory interface. The SRAM also features a chip enable (CE) input for device selection and an output enable (OE) input for controlling data output. The write enable (WE) input controls data writes to the memory array.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess