EN
  • EN
  • DE

K4A4G085WB-BCRC

Part No K4A4G085WB-BCRC
Manufacturer Samsung
Catalog DDR
Description DDR4-2400 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940374-K4A4G085WB-BCRC
Series *
Ultra Librarian 3D Model Ultra Librarian K4A4G085WB-BCRC CAD Model

Description

The Samsung K4A4G085WB-BCRC is a 4Gb DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) chip. This type of memory is designed for high-speed performance, low power consumption, and is commonly used in a variety of computing and electronic devices.

Applications

  • Desktop PCs
  • Laptop Computers
  • Servers
  • Graphics Cards
  • Networking Equipment

Features

  • High-Speed Data Transfer: DDR4 technology allows for significantly faster data transfer rates compared to previous DDR generations.
  • Low Power Consumption: Designed to operate at a lower voltage, resulting in reduced power consumption and heat generation.
  • 4Gb Capacity: Provides ample memory capacity for handling demanding applications and multitasking.
  • Reliable Performance: Manufactured to meet stringent quality standards, ensuring stable and reliable operation.
  • Advanced Packaging: Utilizes advanced packaging technology for improved signal integrity and thermal performance.

Benefits

  • Improved System Performance: Enables faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Increased Energy Efficiency: Reduces power consumption, leading to longer battery life in portable devices and lower energy costs in desktop systems.
  • Enhanced Graphics Performance: Supports high-resolution gaming and video editing with improved frame rates and reduced lag.
  • Greater Stability: Provides a stable and reliable memory solution for demanding workloads and critical applications.
  • Future-Proofing: Offers a forward-compatible memory solution that can accommodate future hardware and software advancements.

Technical Specifications

The K4A4G085WB-BCRC operates at a specific voltage (typically 1.2V), has a specific clock speed, and conforms to the JEDEC standards for DDR4 SDRAM. Detailed specifications can be found in the official Samsung datasheet. These include timings (CAS latency, RAS to CAS delay, RAS precharge time), operating temperature range, and other relevant parameters for proper system integration.

You May Also Be Interested in

GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess