EN
  • EN
  • DE

ICS9FG1201CFLF

Part No ICS9FG1201CFLF
Manufacturer Integrated Circuit Systems
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1176412-ICS9FG1201CFLF
Categories Custom Parts
Manufacturer Integrated Circuit Systems
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICS9FG1201CFLF CAD Model

Description

The ICS9FG1201CFLF is a clock generator produced by Integrated Circuit Systems (ICS). It's designed to provide precise and stable clock signals essential for the proper operation of various electronic devices. As a clock generator, it's responsible for creating the timing signals that synchronize different components within a system.

Applications

  • Desktop and laptop computers
  • Server systems
  • Embedded systems
  • Networking devices (routers, switches)
  • Industrial control systems

Features

  • Generates multiple clock frequencies from a single crystal or reference input.
  • Supports various output clock types, including differential and single-ended clocks.
  • Low phase noise and jitter performance, ensuring signal integrity.
  • Programmable via I2C or other serial interfaces for frequency selection and configuration.
  • Spread Spectrum Clocking (SSC) support for EMI reduction.
  • Power-saving modes to minimize energy consumption.

Benefits

  • Provides accurate and reliable timing signals for system synchronization.
  • Reduces EMI emissions, improving overall system stability.
  • Offers flexibility in clock frequency selection, catering to different application requirements.
  • Simplifies clock tree design, reducing component count and board space.
  • Enables energy-efficient operation, extending battery life in portable devices.

The ICS9FG1201CFLF is commonly used in computer motherboards to generate clock signals for the CPU, memory, and other peripherals. It helps to ensure that all components operate in sync, preventing timing-related errors and maintaining system performance. The device is typically housed in a small surface-mount package, making it easy to integrate into compact electronic designs.

For detailed specifications, including clock frequency ranges, output voltage levels, and power consumption characteristics, refer to the official datasheet provided by Integrated Circuit Systems.

You May Also Be Interested in

Hanrun
Lowest to $0.9938
Intersil
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Intel
EPM7032SLI44-10 Altera
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Lowest to $0.0425
Lattice Semiconductor Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess