EN
  • EN
  • DE

XMC1302-T038X0032AB

Part No XMC1302-T038X0032AB
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case TSSOP38
Manufacturer Infineon Technologies
Manufacturer Homepage www.infineon.com
Win Source Part Number 750814-XMC1302-T038X0032AB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XMC1302-T038X0032AB CAD Model

Description

The XMC1302-T038X0032AB is a 32-bit industrial microcontroller from Infineon Technologies' XMC1000 family. It's based on the ARM Cortex-M0 core and is designed for real-time control applications, particularly in motor control, power conversion, and industrial automation. The XMC1302 offers a balance of performance, peripherals, and cost-effectiveness.

Applications

  • Motor control (BLDC, PMSM, stepper motors)
  • Power conversion (SMPS, inverters, UPS)
  • Industrial automation
  • Lighting control
  • Home appliances

Features

  • ARM Cortex-M0 core (32 MHz)
  • 32 KB Flash memory
  • 8 KB SRAM
  • Capture/Compare Units (CCU4, CCU8) for PWM generation
  • Analog-to-Digital Converter (ADC)
  • On-Chip Debug Support (OCDS)
  • Communication interfaces (UART, SPI, I2C)

Benefits

  • Provides efficient and precise control in motor control applications.
  • Enables optimized power conversion with advanced PWM generation capabilities.
  • Facilitates integration of various sensors and communication interfaces.
  • Reduces system cost with integrated peripherals and a cost-optimized design.
  • Simplifies development and debugging with on-chip debug support.

Additional Details

The XMC1302-T038X0032AB microcontroller is tailored for industrial applications requiring real-time control and efficient power management. Its ARM Cortex-M0 core provides sufficient processing power for demanding tasks, while the integrated peripherals such as CCU4/CCU8 timers and ADC enable precise control of motors and power converters. The microcontroller's communication interfaces allow it to connect to other devices and systems, facilitating data exchange and remote control. The on-chip debug support (OCDS) simplifies software development and debugging. The XMC1302 is commonly used in applications such as BLDC motor control for fans and pumps, SMPS control for power supplies, and industrial automation systems for controlling various processes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess