EN
  • EN
  • DE

SST39VF800A-70-4I-B3KE-T

Part No SST39VF800A-70-4I-B3KE-T
Manufacturer Microchip Technology
Catalog Flash
Description 2 Mbit / 4 Mbit / 8 Mbit (x16) Multi-Purpose Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST39 MPF
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (512K x 16)
Write Cycle Time - Word, Page 20μs
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-TFBGA
Manufacturer Package 48-TFBGA
Win Source Part Number 1259958-SST39VF800A-70-4I-B3KE-T
Manufacturer Homepage www.microchip.com
Family Name SST39VF800A
Introduction Date August 05, 2000
ECCN 3A991.b.1.a
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SST39VF800A-70-4I-B3KE-T CAD Model

Description

Microchip Technology's SST39VF800A-70-4I-B3KE-T Flash Memory

The SST39VF800A-70-4I-B3KE-T is a high-performance CMOS Multi-Purpose Flash (MPF) manufactured by Microchip Technology. This memory device offers a substantial 8 Mbit of storage and is designed to provide both reliability and versatility across a broad spectrum of applications. Its design caters to the needs of today's ever-evolving electronic devices, making it an ideal choice for a wide range of professional, consumer, and industrial applications.

With its 70ns access time, the SST39VF800A-70-4I-B3KE-T ensures swift read operations, which is critical for applications that require high-speed data retrieval. This feature is particularly beneficial in devices such as digital cameras, MP3 players, and various embedded systems where quick access to data is imperative.

The flash memory operates within a standard voltage range of 2.7V to 3.6V, which makes it compatible with most low-power devices without the need for additional power regulation components. This voltage flexibility is an advantage for battery-operated devices, where power efficiency is a key concern.

One of the standout features of this product is its support for both parallel and serial access modes. This dual-interface capability allows for easy integration into different system architectures, providing designers with the flexibility to choose the most appropriate data access method for their specific application.

The SST39VF800A-70-4I-B3KE-T is offered in a 48-LBGA (Lead-Ball Grid Array) package, which is known for its small footprint and high reliability. This packaging is suitable for space-constrained applications and also provides good thermal performance, ensuring the device operates within its specified temperature range even under high load conditions.

For added convenience, Microchip Technology's flash memory supports sector erase and block erase functions, making it easier to manage data and update firmware. The device's endurance and data retention capabilities are also noteworthy, with the manufacturer guaranteeing a minimum of 100,000 erase and program cycles and data retention of at least 20 years.

In summary, the SST39VF800A-70-4I-B3KE-T from Microchip Technology is a robust and versatile flash memory solution that offers a combination of performance, power efficiency, and reliability, making it a top choice for designers and engineers in various fields.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64BGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (11x13)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.0225
Cypress Semiconductor Corp
IC FLASH 512MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 512Mb (64M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess