EN
  • EN
  • DE

XC2388E136F128LRAAKXUMA1

Part No XC2388E136F128LRAAKXUMA1
Manufacturer Infineon Technologies
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 1.06MB 144LQFP / C166SV2 XC23xxE Microcontroller IC 16/32-Bit 128MHz 1.06MB (1.06M x 8) FLASH PG-LQFP-144-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Infineon Technologies
Packaging Reel - TR
Product Status Not For New Designs
Core Processor C166SV2
Core Size 16/32-Bit
Speed 128MHz
Connectivity CANbus, EBI/EMI, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals I2S, POR, PWM, WDT
Number of I/O 118
Program Memory Size 1.06MB (1.06M x 8)
Program Memory Type FLASH
RAM Size 90K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 144-LQFP Exposed Pad
Supplier Device Package PG-LQFP-144-4
Base Product Number XC2388
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number INFINFXC2388E136F128LRAAKXUMA1,SP001217660,2156-XC2388E136F128LRAAKXUMA1
Standard Package 1,000
Win Source Part Number 1318535-XC2388E136F128LRAAKXUMA1
Ultra Librarian 3D Model Ultra Librarian XC2388E136F128LRAAKXUMA1 CAD Model

Description

The Infineon Technologies 1318535-XC2388E136F128LRAAKXUMA1 is a microcontroller with a core processor of C166SV2 and a speed of 128MHz.

  • Standard Package: 1,000
  • Mounting: Surface
  • Core Size: 16/32-bit
  • Connectivity: CANbus, EBI/EMI, FlexRay, I²C, LINbus, SPI, UART/USART
  • Peripherals: I2S, POR, PWM, WDT
  • I/Os: 118
  • Program Memory Size: 1.06MB (1.06M x 8)
  • Program Memory Type: FLASH
  • RAM Size: 90K x 8
  • Data Converters: A/D 24x12b
  • Package: PG-LQFP-144-4
  • Temperature Range: -40°C to 125°C
  • Status: Not for new designs
  • RoHS3 Compliant: Yes

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.9329 $79.8658
4+ $32.7655 $131.0620
6+ $31.7416 $190.4496
8+ $30.7177 $245.7416
10+ $29.6937 $296.9370
14+ $26.6220 $372.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess