EN
  • EN
  • DE

TLE8251VSJXUMA1

Part No TLE8251VSJXUMA1
Manufacturer Infineon Technologies
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER 1/1 DSO-8 / 1/1 Transceiver CANbus PG-DSO-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Not For New Designs
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Data Rate 2Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package PG-DSO-8
Base Product Number TLE8251
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SP001398150,448-TLE8251VSJXUMA1CT,448-TLE8251VSJXUMA1DKR,448-TLE8251VSJXUMA1TR,TLE8251VSJXUMA1-ND
Standard Package 2,500
Win Source Part Number 1005400-TLE8251VSJXUMA1
Ultra Librarian 3D Model Ultra Librarian TLE8251VSJXUMA1 CAD Model

Description

The TLE8251VSJXUMA1 is a high-speed CAN transceiver from Infineon Technologies. It's designed for automotive and industrial applications requiring robust and reliable communication over a Controller Area Network (CAN) bus.

Applications:

  • Automotive Networks: In-vehicle communication for engine control units (ECUs), body control modules, and infotainment systems.
  • Industrial Automation: Communication in industrial control systems, robotics, and machinery.
  • Building Automation: Networking of sensors, actuators, and control devices in smart buildings.
  • Agricultural Machinery: Communication between different components in agricultural vehicles.
  • Transportation Systems: Data communication in trains, buses, and other transportation systems.

Features:

  • High-Speed CAN Transceiver: Supports CAN data rates up to 1 Mbit/s.
  • Compliant with ISO 11898-2 Standard: Ensures compatibility with standard CAN networks.
  • Low Power Consumption: Minimizes power drain in battery-powered applications.
  • Wake-up Function: Allows the device to be woken up from a low-power sleep mode via CAN bus activity.
  • Overvoltage Protection: Protects the transceiver from voltage spikes and transients.
  • Short-Circuit Protection: Prevents damage from short circuits on the CAN bus lines.
  • Overtemperature Protection: Shuts down the transceiver to prevent overheating.
  • Excellent EMC Performance: Provides robust immunity to electromagnetic interference.
  • Lead-Free Package: Complies with RoHS environmental standards.

Benefits:

  • Reliable CAN Communication: Ensures robust and error-free data transmission over the CAN bus.
  • Reduced Power Consumption: Extends battery life in automotive and industrial applications.
  • Improved System Reliability: Protection features safeguard the transceiver from electrical faults and overheating.
  • Easy Integration: Standard CAN interface simplifies integration into existing systems.
  • Robust Performance in Harsh Environments: EMC performance and protection features ensure reliable operation in challenging conditions.

Additional Details:

The TLE8251VSJXUMA1 operates from a supply voltage of 5V. It supports both normal and sleep modes to optimize power consumption. The transceiver is designed to withstand high voltage transients and electrostatic discharge (ESD) events. It features a differential receiver with excellent common-mode rejection, ensuring accurate data reception in noisy environments. The part number indicates a PG-DSO-8 package. The device is AEC-Q100 qualified for automotive applications, ensuring high quality and reliability. The integrated fail-safe features, combined with its low power consumption, make it an ideal choice for demanding CAN network applications.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess