EN
  • EN
  • DE

TLE8209-1R

Part No TLE8209-1R
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer Infineon Technologies
Win Source Part Number 217930-TLE8209-1R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLE8209-1R CAD Model

Description

The TLE8209-1R is a monolithic integrated circuit designed as a smart high-side power switch. This device is specifically tailored for automotive and industrial applications requiring robust and reliable power distribution.

Applications

  • Automotive body applications: Specifically designed for driving resistive, inductive and capacitive loads, replacing discrete components.
  • Power distribution in vehicles: Supplying power to various electronic modules and systems.
  • Industrial control systems: Providing a robust switching solution for controlling various actuators and loads.
  • Heating applications: Supporting applications such as heated rear windows or heated mirrors.

Features

  • High-side switch: Configured as a high-side switch, simplifying wiring and reducing component count.
  • Smart power switch: Includes protection features like overcurrent, overvoltage, and overtemperature protection.
  • Low quiescent current: Optimizes energy efficiency by minimizing current consumption in the off-state.
  • Diagnosis: Offers diagnostic features, such as status feedback, to facilitate system monitoring and fault detection.
  • Enhanced EMC performance: Robust performance in harsh electrical environments.

Benefits

  • Increased reliability: Integrated protection features enhance the overall system reliability.
  • Simplified design: Reduces the number of external components required, simplifying the overall system design.
  • Improved energy efficiency: Low quiescent current minimizes energy consumption, contributing to overall energy efficiency.
  • Enhanced system monitoring: Diagnostic features enable comprehensive system monitoring and fault detection.
  • Cost reduction: Integration reduces component count and simplifies manufacturing, leading to cost savings.

Additional Details

The TLE8209-1R features a wide operating voltage range, making it suitable for various automotive and industrial applications. The integrated protection functions ensure safe and reliable operation even under harsh conditions. It also offers digital status feedback, enabling easy integration with microcontroller-based systems. The device is available in a small, thermally efficient package.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,843 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess