EN
  • EN
  • DE

TLE4729GXUMA1

Part No TLE4729GXUMA1
Manufacturer Infineon Technologies
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 5V-16V 24DSO / Bipolar Motor Driver Bipolar Parallel PG-DSO-24-9
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (4)
Interface Parallel
Technology Bipolar
Applications General Purpose
Current - Output 800mA
Voltage - Supply 5V ~ 16V
Voltage - Load 5V ~ 16V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package PG-DSO-24-9
Base Product Number TLE4729
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLE4729G,TLE4729GINCT-ND,TLE4729GXUMA1DKR,TLE4729G-ND,IFEINFTLE4729GXUMA1,SP000398988,TLE4729GINCT,TLE4729GT,TLE4729GXUMA1CT,TLE4729GINDKR-ND,TLE4729GXT,TLE4729GINTR,TLE4729GINDKR,TLE4729GXUMA1TR,TLE4729GINTR-ND,2156-TLE4729GXUMA1
Standard Package 1,000
Win Source Part Number 1099701-TLE4729GXUMA1
Ultra Librarian 3D Model Ultra Librarian TLE4729GXUMA1 CAD Model

Description

The Infineon Technologies TLE4729GXUMA1 is a fully integrated driver with a control and power stage function.

  • Technology: Bipolar
  • Current - Output: 800mA
  • Package / Case: 24-SOIC (0.295", 7.50mm Width)
  • Mounting Type: SMD (SMT)
  • Voltage - Load: 5V ~ 16V
  • Voltage - Supply: 5V ~ 16V
  • Applications: Motor Drivers, Controllers
  • Operating Temperature: -40°C ~ 150°C (TJ)
  • MSL (Moisture Sensitivity Level): 3 (168 Hours)
  • REACH Status: Unaffected
  • Alternative Parts: DRV10970PWPR, LV8712T-TLM-H, LV8713T-TLM-H, LB11988V-TLM-E, TDF5140AP/C1112, UC3637DWTRSP000398988, TLE 4729 G, TLE4729G, TLE4729G ., TLE4729GXUMA1.
  • ECCN: EAR99

You May Also Be Interested in

Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8588 $59.1528
15+ $8.0893 $121.3395
23+ $7.8364 $180.2372
31+ $7.5837 $235.0947
40+ $7.3309 $293.2360
53+ $6.5726 $348.3478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,306 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess