Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1269499-TLE4291E
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLE4291E CAD Model

Description

The TLE4291E is a low-drop voltage regulator manufactured by Infineon Technologies. This regulator is designed for automotive applications, providing a stable output voltage with low quiescent current and excellent transient response. It is commonly used to power microcontrollers, sensors, and other electronic components in automotive systems.

Applications:

  • Automotive ECUs (Electronic Control Units): Provides a stable power supply for microcontrollers and other components in automotive control units.
  • Automotive sensors: Powers sensors such as temperature sensors, pressure sensors, and position sensors.
  • Automotive infotainment systems: Regulates voltage for audio amplifiers, displays, and other components in infotainment systems.
  • Automotive body control modules: Supplies power to lighting control, window control, and other body control functions.
  • Automotive engine management systems: Regulates voltage for engine control components such as fuel injectors and ignition coils.

Features:

  • Low-drop voltage regulator: Maintains a stable output voltage even with a low input voltage.
  • Low quiescent current: Minimizes power consumption in standby mode.
  • Excellent transient response: Quickly responds to changes in load current.
  • Short-circuit protection: Protects the regulator and the load from damage due to short circuits.
  • Over-temperature protection: Prevents the regulator from overheating.
  • Reverse polarity protection: Protects the regulator from damage if the input voltage is applied with reverse polarity.

Benefits:

  • Stable power supply: Provides a consistent voltage output for reliable operation of electronic components.
  • Reduced power consumption: Low quiescent current minimizes battery drain.
  • Robust protection: Short-circuit, over-temperature, and reverse polarity protection enhance reliability.
  • Automotive qualified: Meets the stringent requirements of automotive applications.
  • Compact design: Available in small surface-mount packages.

The Infineon Technologies TLE4291E low-drop voltage regulator is a reliable and robust device designed for automotive applications. Its low quiescent current, excellent transient response, and comprehensive protection features make it an excellent choice for powering critical electronic components in automotive systems. The regulator's automotive qualification ensures that it meets the demanding requirements of the automotive industry, providing stable and reliable power supply in a wide range of operating conditions.

You May Also Be Interested in

Texas Instruments
DUAL 4-INPIT POSITIVE-AND GATES | IC GATE AND 2CH 4-INP 14SOIC
Lowest to $0.3992
ECAD model for SN74LV21ADR
Sipex Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
ECAD model for SP3481CP
ON Semiconductor
LOW POWER SCHOTTKY
Lowest to $0.2621
ECAD model for SN74LS04
STMicroelectronics
8-bit ultralow power microcontroller with up to 8 Kbytes Flash, multifunction timers, comparators, USART, SPI, I2C
Need more? Email Us
ECAD model for STM8L101F3T6
SANYO Semiconductor (U.S.A) Corporation
Thick Film Hybrid Integrated Circuit 2-channel Voltage Amplifier For 60 to 70W AF Power Amplifier  
Need more? Email Us
ECAD model for STK3062III
Texas Instruments
HIGH EFFICIENT SINGLE INDUCTOR BUCK-BOOST CONVERTER WITH 1.8-A SWITCHES | IC REG BCK BST 3.3V 1.6A 10VSON
Lowest to $1.1491
ECAD model for TPS63001DRCRG4
Infineon Technologies
IC for Inductive Proximity Switches with Short-Circuit Protection | IC SWITCH PROX INDCT PDSO-16
Lowest to $46.8001
ECAD model for TCA505BG
Texas Instruments
3-V TO 5.5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS3222IDB
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27E020-70

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4060 $56.2400
90+ $1.1537 $103.8330
135+ $1.1176 $150.8760
185+ $1.0816 $200.0960
240+ $1.0455 $250.9200
325+ $0.9374 $304.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,725 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention