Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4V
Maximum Supply Voltage 45V
Output Voltage 40V
Channel Output Current 60mA
Dimming PWM
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Win Source Part Number 123376-TLE4241GM
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TLE4241GM CAD Model

Description

The Infineon Technologies TLE4241GM is a linear type DC DC controller that comes in an SMD (SMT) package.

  • Type: Linear DC DC Controller
  • Mounting: SMD (SMT)
  • Dimming: PWM
  • Output Voltage: 40V
  • Maximum Supply Voltage: 45V
  • Operating Input Voltage (Min): 4V
  • Channel Output Current: 60mA
  • Status: Active
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Microchip Technology
IC LED DRIVER LINEAR PWM 16SOIC / LED Driver IC 1 Output Linear Flyback Analog, PWM Dimming 16-SOIC
Need more? Email Us
ECAD model for HV96001-E/D7X
Texas Instruments
16-Channel, 16-Bit, ES-PWM, Full Self-Diagnosis LED Driver
Lowest to $3.2426
ECAD model for TLC5948ADBQR
Nexperia USA Inc.
IC LED DRVR LINEAR 20MA TO236AB
Lowest to $0.1826
ECAD model for NCR402TR
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
ON Semiconductor
IC LED DRV RGLTR I2C 30MA 16UMLP / LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C, PWM Dimming 30mA 16-UMLP (3x3)
Need more? Email Us
ECAD model for FAN5702UMP08X
Maxim Integrated
IC LED DRVR LINEAR 55MA 16TSSOP
Need more? Email Us
ECAD model for MAX6978AUE+
Texas Instruments
16-Channel, 16-Bit, PWM LED Driver with 6-Bit Global Brightness Control
Lowest to $2.1026
ECAD model for TLC59482DBQR
Diodes Incorporated
IC LED DRIVER OFFL PWM 8SO / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.9334
ECAD model for AL1665S-13
STMicroelectronics
Low voltage 16-Bit constant current LED sink driver
Lowest to $1.3296
ECAD model for STP16CP05TTR

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6948 $52.1100
180+ $0.5701 $102.6180
275+ $0.5523 $151.8825
375+ $0.5345 $200.4375
485+ $0.5167 $250.5995
650+ $0.4632 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 22,382 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention