EN
  • EN
  • DE

M24C32-DRMN3TP/K

Part No M24C32-DRMN3TP/K
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 1MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 21 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name M24C32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 497-14425-1, 497-14425-2, 497-14425-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924756-M24C32-DRMN3TP/K
Ultra Librarian 3D Model Ultra Librarian M24C32-DRMN3TP/K CAD Model

Description

Product Overview: M24C32-DRMN3TP/K from STMicroelectronics

The M24C32-DRMN3TP/K is a high-performance 32-Kbit serial I²C bus EEPROM manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This memory device is part of ST's M24C series, designed to provide flexible, non-volatile storage solutions for a wide array of applications.

Constructed with state-of-the-art technology, the M24C32-DRMN3TP/K offers a robust data preservation system, thanks to its 100,000 write cycles and 40-year data retention capability. It operates over a wide voltage range from 2.5 V to 5.5 V, making it suitable for various electronic circuits and products that require a stable memory component.

Key Features

  • Memory Size: 32 Kbits of EEPROM storage, organized as 4,096 x 8 bits, which is adequate for storing configuration settings, calibration data, or small application logs.
  • Communication Interface: The device utilizes the standard I²C two-wire serial interface, which allows for easy integration into most microcontroller-based systems and supports a 400 kHz protocol for fast data transfer.
  • Package: It comes in an 8-pin SO N package, which is recognized for its compact size and suitability for space-constrained applications.
  • Temperature Range: The EEPROM can reliably operate across a wide temperature range from -40°C to +85°C, ensuring performance in harsh environments.
  • Write Protect: A hardware write protect pin is provided to prevent inadvertent writes, enhancing the security of the data stored within the device.

Applications

The M24C32-DRMN3TP/K is versatile and can be used in various applications, including:

  • Consumer electronics such as smartphones, tablets, and wearable devices
  • Industrial and medical equipment where data integrity and reliability are crucial
  • Automotive systems, particularly in infotainment and telematics
  • Computer and communication systems requiring EEPROM for BIOS and firmware storage

With its combination of size, power efficiency, and robustness, the M24C32-DRMN3TP/K is an excellent choice for designers looking to incorporate a reliable memory component into their next project.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
Contact for details
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $0.9197
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8418 $59.0508
15+ $8.0746 $121.1190
23+ $7.8228 $179.9244
31+ $7.5699 $234.6669
40+ $7.3181 $292.7240
53+ $6.5616 $347.7648
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess