EN
  • EN
  • DE

TDA4863AJ

Part No TDA4863AJ
Manufacturer Infineon Technologies
Catalog PMIC - PFC (Power Factor Correction)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - PFC(Power Factor Correction)
Manufacturer Infineon Technologies
Win Source Part Number 215876-TDA4863AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA4863AJ CAD Model

Description

The TDA4863AJ is a vertical deflection output amplifier from Infineon Technologies, used in CRT televisions and monitors. Its primary function is to drive the vertical deflection coil, enabling the vertical scan of the electron beam on the display screen.

Applications:

  • CRT Televisions
  • CRT Monitors
  • Vertical Output Stage in Display Applications

Features:

  • Vertical deflection output stage: Optimized for driving the inductive load of a vertical deflection coil.
  • High output current: Provides sufficient current for different CRT sizes.
  • Low power dissipation: Efficient design to reduce heat generation.
  • Built-in guard diode: Protects against inductive voltage spikes.
  • Thermal shutdown: Shuts down the device if the temperature exceeds a safe limit.

Benefits:

  • Stable vertical deflection: Contributes to a stable and flicker-free picture.
  • High picture quality: Supports a clear and sharp image on the CRT screen.
  • Improved reliability: Integrated protection features ensure robust operation.
  • Simplified circuit design: Reduces the need for external protection components.

The TDA4863AJ requires a dual power supply and external components for setting the gain and bias. For detailed specifications, including voltage limits, current capabilities, and thermal characteristics, refer to the Infineon Technologies datasheet. Heatsinking may be necessary to manage heat dissipation during operation, depending on the application.

You May Also Be Interested in

Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess