EN
  • EN
  • DE

TDA16850

Part No TDA16850
Manufacturer Infineon Technologies
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098825-TDA16850
Categories OEM Parts(T-Z)
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA16850 CAD Model

Description

The TDA16850 is a high-performance integrated circuit designed by Infineon Technologies for power factor correction (PFC) and flyback converter applications. This IC is specifically tailored for use in switched-mode power supplies (SMPS) that require high efficiency, low standby power consumption, and compliance with international regulatory standards.

Applications

  • AC-DC Power Supplies
  • Adapters for Laptops and Mobile Devices
  • LED Lighting Power Supplies
  • Standby Power Supplies
  • Flat Panel Displays (TVs, Monitors)

Features

  • Active Power Factor Correction (PFC): Improves power factor to meet regulatory requirements.
  • Flyback Controller: Controls the flyback converter topology.
  • Burst Mode Operation: Enables very low standby power consumption.
  • Soft Start Function: Reduces stress on components during startup.
  • Overvoltage Protection (OVP): Protects against excessive output voltage.
  • Overcurrent Protection (OCP): Protects against excessive output current.
  • Open Loop Protection: Prevents damage in case of feedback loop failure.
  • Undervoltage Lockout (UVLO): Ensures proper operation during startup and shutdown.

Benefits

  • Improved Energy Efficiency: Reduces power losses and lowers energy consumption.
  • Compliance with Regulatory Standards: Meets requirements for power factor and harmonic distortion.
  • Reduced Standby Power: Minimizes energy waste when the device is not actively in use.
  • Enhanced System Reliability: Protection features prevent damage and extend component lifespan.
  • Simplified Design: Integrated functionality reduces the number of external components required.
  • Cost-Effective Solution: Provides a high-performance PFC and flyback control solution at a competitive price.

Additional Details

The TDA16850 typically operates with a switching frequency in the range of tens to hundreds of kHz. It incorporates control circuitry that adjusts the duty cycle of the flyback converter to maintain a stable output voltage while also shaping the input current to achieve a high power factor. The burst mode operation reduces switching losses during light load conditions, further improving efficiency. The integrated protection features are essential for ensuring the robustness and reliability of the power supply.

Specific parameters, such as maximum voltage ratings, switching frequency range, and protection thresholds, can be found in the official datasheet from Infineon Technologies.

You May Also Be Interested in

Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess