EN
  • EN
  • DE

MAX706APEPA

Part No MAX706APEPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1075708-MAX706APEPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX706APEPA CAD Model

Description

Maxim Integrated MAX706APEPA Microprocessor Supervisory Circuits

The MAX706APEPA from Maxim Integrated is a high-quality microprocessor (μP) supervisory circuit designed to monitor power supplies in μP and digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used with 5V-powered circuits.

This supervisory circuit ensures that the μP is reset to a known state during power-up, power-down, or brown-out conditions. The MAX706APEPA integrates features such as a reset output during power-up, power-down, and brown-out conditions, a 1.25V threshold detector for power-fail warning, low-battery detection, or to monitor a power supply other than +5V, and a manual reset capability.

Key Features:

  • Precision Monitoring: The device includes a precision voltage monitor that keeps a close eye on the power supply voltage levels, ensuring that the system operates reliably within its voltage specifications.
  • Manual Reset Input: A manual reset input is provided, allowing for a simple way to initiate a system reset through an external button or switch.
  • Power-Fail Warning: The MAX706APEPA is equipped with a power-fail warning feature which alerts the system in advance of a potential power failure, allowing for proper shutdown procedures.
  • Low-Battery Detection: A low-battery detection feature helps to prevent data loss and system corruption by providing an early warning of a failing battery or power supply.
  • Reset Timeout: The device features a reset timeout which ensures that the μP is held in the reset state long enough for it to stabilize and start up correctly once power is restored.
  • Temperature Range: It operates over a wide temperature range, making it suitable for use in various environments and applications.
  • Package: The MAX706APEPA comes in an 8-Pin DIP (Dual In-line Package), which is easy to handle and integrate into various designs.

With its combination of features, the MAX706APEPA is ideal for use in controllers, intelligent instruments, critical μP power monitoring, and portable/battery-powered equipment. Its compact form factor and comprehensive monitoring capabilities make it a smart choice for designers looking to enhance system stability and reliability.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess