EN
  • EN
  • DE

TDA16832

Part No TDA16832
Manufacturer Infineon Technologies
Catalog PMIC - Power Supply Controllers, Monitors
Description Off-line SMPS Controller with 600 V Sense CoolMOS on Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Supply Controllers,Monitors
Manufacturer Infineon Technologies
Win Source Part Number 215841-TDA16832
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA16832 CAD Model

Description

The TDA16832 is a specialized integrated circuit designed for switch-mode power supplies (SMPS). Manufactured by Infineon Technologies, this controller IC provides the necessary functions for building efficient and reliable power supplies, particularly suited for applications that require advanced features and robust protection. It finds common usage in consumer electronics, industrial power systems, and adapter applications.

Applications:

  • Consumer electronics power supplies (e.g., TVs, set-top boxes)
  • Industrial power supplies
  • Adapter and charger applications
  • Auxiliary power supplies
  • Standby power supplies

Features:

  • Integrated PWM controller: Offers precise pulse-width modulation for high-efficiency power conversion.
  • Burst mode operation: Enhances efficiency at light loads.
  • Soft-start function: Minimizes stress on components during startup.
  • Overvoltage protection: Protects against excessive voltage levels.
  • Overcurrent protection: Prevents damage from excessive current draw.
  • Overtemperature protection: Protects the IC from overheating.
  • Undervoltage lockout: Ensures proper operation by disabling the IC when the input voltage is too low.

Benefits:

  • High efficiency: Enables the design of highly efficient power supplies, especially at light loads.
  • Reliable operation: Comprehensive protection features ensure stable and reliable performance.
  • Simplified design: Reduces the need for external components.
  • Energy saving: Burst mode operation minimizes power consumption in standby.
  • Robust protection: Enhanced protection features for reliable performance in demanding environments.

Additional Details:

The TDA16832 is designed to operate in various topologies, including flyback and forward converters. Its advanced control algorithms optimize efficiency and minimize output voltage ripple. The integrated burst mode operation improves light-load efficiency, making it ideal for applications with significant standby power requirements. With its comprehensive protection features and efficient performance, the TDA16832 is a suitable choice for modern power supply designs.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess