Products specifications Report Issue?

Wavelength 850nm
Voltage - Input 2.2V
Current Rating (Amps) 7mA
Power (Watts) 1.5mW
Case / Package Radial, Can, 3 Lead (5.4mm, TO-46)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566899-OPV310Y
Ultra Librarian 3D Model Ultra Librarian OPV310Y CAD Model

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM MODULE / Laser Diode 904nm 145W Module
Need more? Email Us
ECAD model for SPL DS90A_3
TT Electronics
LASER DIODE 850NM 1.5MW PILL
Need more? Email Us
ECAD model for OPV322
OSRAM Opto Semiconductors Inc.
Laser Diodes Green Laser Diode
Need more? Email Us
ECAD model for PLT5 510
TT Electronics
LASER DIODE 850NM 1.4MW PANEL ST
Need more? Email Us
ECAD model for OPV314YAT
CEL
LASER DIODE 1650NM 80MW MODULE
Need more? Email Us
ECAD model for NX8602BF-AA-AZ
OSRAM Opto Semiconductors Inc.
LASER DIODE 903NM 3.7W MODULE / Laser Diode 903nm 3.7W 700mA Module
Need more? Email Us
ECAD model for SPL DS 90_3 C1011
OSRAM Opto Semiconductors Inc.
LASER DIODE 515NM 30MW RAD 3LD / Laser Diode 515nm 30mW 8V 140mA Radial, Can - 3 Lead
Lowest to $40.4927
ECAD model for PL 520_B2
TT Electronics
LASER DIODE 850NM 1.5MW TO46
Need more? Email Us
ECAD model for OPV302
TT Electronics
LASER DIODE 850NM 1.5MW RAD SIDE
Need more? Email Us
ECAD model for OPV382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention