EN
  • EN
  • DE

SS07N70

Part No SS07N70
Manufacturer Infineon Technologies
Catalog Electronic Wholesale
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1258884-SS07N70
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS07N70 CAD Model

Description

The SS07N70 is a high-voltage N-channel MOSFET from Infineon Technologies, designed for use in a variety of power electronics applications. This MOSFET leverages advanced technology to deliver efficient and reliable switching performance. It is characterized by a high breakdown voltage and low on-resistance, making it suitable for demanding power management tasks.

Applications:

  • Switched-Mode Power Supplies (SMPS): Used in AC-DC and DC-DC power supplies.
  • Power Factor Correction (PFC): Employed in PFC circuits to improve power quality.
  • Electronic Ballasts: Used in lighting ballasts for efficient power conversion.
  • High-Voltage Inverters: Suitable for high-voltage inverter applications.
  • Motor Drives: Can be used in motor control circuits requiring high voltage capability.

Features:

  • High Breakdown Voltage: Withstands high voltages, ensuring reliable operation in demanding applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • Low Gate Charge (Qg): Reduces switching losses.
  • Avalanche Rated: Withstands avalanche conditions, enhancing ruggedness.
  • Pb-free plating; RoHS compliant

Benefits:

  • High Efficiency: Low on-resistance and gate charge contribute to high overall efficiency.
  • Reliable Performance: High breakdown voltage and avalanche rating ensure reliable operation.
  • Simplified Design: Easy to drive and control.
  • Reduced Power Losses: Minimizes both conduction and switching losses.
  • Improved Thermal Performance: Reduces heat generation due to lower power losses.

Additional Details:

The SS07N70 has a drain-source voltage (VDS) rating of 700V. It's typically available in a TO-251 or TO-252 package. The low RDS(on) is crucial for minimizing conduction losses, especially in high-current applications. The fast switching speed allows for efficient operation at higher frequencies, reducing the size and cost of passive components. Proper gate drive is essential for achieving the full switching performance of the MOSFET. Datasheets from Infineon provide detailed specifications, application notes, and thermal resistance information. It is important to consider the thermal characteristics of the device and implement appropriate heat sinking to ensure reliable operation.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4287 $64.2915
100+ $1.1723 $117.2300
155+ $1.1365 $176.1575
215+ $1.0996 $236.4140
275+ $1.0626 $292.2150
365+ $0.9529 $347.8085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess