EN
  • EN
  • DE

27340B503JO0

Part No 27340B503JO0
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Mica and PTFE Capacitors
Description Mica Capacitors TRANSMITTING MICA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1047768-27340B503JO0
Categories Mica and PTFE Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 27340B503JO0 CAD Model

Description

The 27340B503JO0 is a Mica and PTFE Capacitor manufactured by Cornell Dubilier Electronics (CDE). These capacitors are known for their high precision, stability, and reliability, particularly in high-frequency applications.

Applications

  • RF Power Amplifiers: Tuning and impedance matching in radio frequency amplifiers.
  • High-Frequency Oscillators: Stable frequency generation in oscillators.
  • Medical Equipment: Critical timing and filtering in medical devices.
  • Aerospace Applications: High-reliability applications in aircraft and spacecraft.

Features

  • High Stability: Minimal change in capacitance with temperature and voltage.
  • Low Loss: Low dissipation factor for high-frequency applications.
  • High Q Factor: High quality factor for resonant circuits.
  • Tight Tolerance: Precise capacitance values for critical applications.

Benefits

  • Improved Circuit Performance: Enhances stability and accuracy in high-frequency circuits.
  • Increased System Reliability: Withstands harsh environmental conditions.
  • Reduced Signal Distortion: Minimizes signal loss and distortion.
  • Extended Operating Life: Long-term stability ensures consistent performance.

The '503' in the part number likely indicates a capacitance value (e.g., 50 x 10^3 pF = 50 nF), and 'JO0' might denote tolerance or other specific characteristics. The specific datasheet should be consulted for exact values and operating conditions.

You May Also Be Interested in

Cornell Dubilier Knowles
CAP MICA 10000PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 2200PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 750PF 5% 1KV RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 150PF 2% 500V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 5.6PF 0.5PF 300V SMD
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP MICA 300PF 5% 300V RADIAL
Lowest to $4.1568
Cornell Dubilier Electronics (CDE)
Need more? Email Us
Cornell Dubilier Knowles
CAP MICA 680PF 5% 300V RADIAL
Need more? Email Us
Cornell Dubilier Knowles
MICA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess