EN
  • EN
  • DE

SPP80N04S2-H4

Part No SPP80N04S2-H4
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description OptiMOS Power-Transistor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Series OptiMOS
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 40V
Current - Continuous Drain (Id) @ 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 148nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5890pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 300W (Tc)
Rds On (Maximum) @ Id, Vgs 4 mOhm @ 80A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package PG-TO220-3-1
Package TO-220-3
Win Source Part Number 1258132-SPP80N04S2-H4
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Family Name SPP80N04S2-H4
Introduction Date June 06, 2002
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SPP80N04S2-H4 CAD Model

Description

The SPP80N04S2-H4 is a Power MOSFET from Infineon Technologies, designed for high-efficiency power switching applications. This N-channel MOSFET features low on-resistance (RDS(on)) and optimized gate charge, enabling high switching speeds and reduced power losses. It is particularly well-suited for use in DC-DC converters, motor control, and power supplies.

Applications:

  • DC-DC converters
  • Motor control
  • Power supplies
  • Synchronous rectification
  • Load switching
  • Battery management systems
  • LED lighting

Features:

  • N-Channel MOSFET: Enables efficient switching.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Optimized Gate Charge (Qg): Reduces switching losses.
  • Avalanche Rated: Withstands high energy avalanche conditions.
  • Logic Level: Fully logic level compatible.
  • 175°C Operating Temperature: Allows for use in demanding environments.
  • Pb-free lead plating; RoHS compliant: Meets environmental regulations.
  • Package: TO-220: Standard package for easy mounting and heat dissipation.
  • VDS = 40V: Voltage rating.
  • ID = 80A: Continuous drain current capability.

Benefits:

  • High efficiency: Low on-resistance and optimized gate charge minimize power losses.
  • Fast switching: Enables high-frequency operation and reduces switching losses.
  • Robust performance: Avalanche rating ensures reliable operation in demanding applications.
  • Easy to drive: Logic level compatibility simplifies interfacing with control circuits.
  • Wide operating temperature range: Suitable for use in harsh environments.
  • Environmentally friendly: RoHS compliant.
  • Improved thermal performance: Allows for operation at higher power levels.

The SPP80N04S2-H4 Power MOSFET from Infineon offers a high-performance and reliable solution for power switching applications. Its low on-resistance, optimized gate charge, and avalanche rating contribute to improved system efficiency and robustness. The device's logic level compatibility and wide operating temperature range make it easy to integrate into various electronic designs.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3125 $59.6250
43+ $2.7179 $116.8697
66+ $2.6331 $173.7846
91+ $2.5481 $231.8771
118+ $2.4632 $290.6576
157+ $2.2084 $346.7188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 506 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess