EN
  • EN
  • DE

RURD620CCS9A-SB82215P

Part No RURD620CCS9A-SB82215P
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description LDO REGULATOR, ULTRA-LOW NOISE,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 1 Pair Common Cathode Avalanche 200 V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932563-RURD620CCS9A-SB82215P
Ultra Librarian 3D Model Ultra Librarian RURD620CCS9A-SB82215P CAD Model

Description

ON Semiconductor RURD620CCS9A-SB82215P

The ON Semiconductor RURD620CCS9A-SB82215P is a robust, high-performance power diode module designed for a wide array of applications requiring efficient power conversion and management. This cutting-edge component is engineered to meet the stringent requirements of modern electronic systems, delivering reliability and efficiency in a compact package.

At the heart of the RURD620CCS9A-SB82215P is ON Semiconductor's advanced silicon technology, which provides superior thermal performance and low power losses. This technology enables the module to handle high surge currents and operate at higher frequencies, making it an ideal choice for high-efficiency power supplies, inverters, and motor control systems.

The module features a repetitive peak reverse voltage (VRRM) of 620V, which ensures it can withstand the high-voltage environments commonly found in industrial and commercial applications. Its forward continuous current (IF(AV)) rating is also impressive, allowing for consistent performance under demanding conditions.

The RURD620CCS9A-SB82215P is packaged in a surface-mount D2PAK (TO-263) package, which allows for efficient heat dissipation and space-saving installation. This package is widely recognized for its reliability and is preferred for applications where board space is at a premium.

ON Semiconductor has equipped this diode module with ultrafast recovery times, minimizing energy loss during switching and enhancing overall system efficiency. The device also boasts a low forward voltage drop, further contributing to its energy-saving characteristics. This combination of features makes the RURD620CCS9A-SB82215P an excellent choice for designers looking to optimize their power management solutions.

In summary, the RURD620CCS9A-SB82215P from ON Semiconductor is a high-quality power diode module that offers a blend of performance, efficiency, and reliability. Whether deployed in power supply units, renewable energy systems, or automotive applications, this component is built to deliver optimal performance and withstand the rigors of demanding electrical environments.

You May Also Be Interested in

Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
MICROSS/On Semiconductor
DIODE SCHOTTKY DUAL 30V SOT-323
Lowest to $0.0874
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess